- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E64/10/50-3F36-A1600-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() RM14/I-3C97 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 14 | 3C97 | 0.353 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 198 | 70 | 13900 | 168 | 8.13μH | 2300 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() P36/22-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | P 36 x 22 | 3F36 | 0.264 | ±25% | Active | - | Uncoated | P | Ungapped | 202 | 53.2 | 10700 | 172 | - | - | 36.20mm | 21.70mm | - | - | ROHS3 Compliant | ||
![]() RM14/I-3C96-E400 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 14 | 3C96 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | 400nH | 112 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() RM14/I-3F36-E250 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 14 | 3F36 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | - | 13900 | 168 | 250nH | 70 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() RM14/I-3F4-A630 Ferroxcube | 26 |
| Datasheet | 7 Weeks | RM 14 | 3F4 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | 630nH | 180 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() E64/10/50-3F36-A1000-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E64/10/50-3C97 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E65/32/27-3C95-G1000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 65 x 32 x 27 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() E65/32/27-3C95-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 65 x 32 x 27 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() E64/10/50-3C97-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() RM14/ILP-3F36-E250 Ferroxcube | 26 |
| Datasheet | 7 Weeks | RM 14 | 3F36 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 201 | 50.9 | 10230 | 168 | 250nH | 50 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() E64/10/50-3F4-A630-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E71/33/32-3C94-G2000 Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 71 x 33 x 32 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() RM14/I-3C97-E250 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 14 | 3C97 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | - | 13900 | 168 | 250nH | 70 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() RM14/I-3C97-E400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 14 | 3C97 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | 400nH | 112 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() RM14/I-3F4-E250 Ferroxcube | 35 |
| Datasheet | 7 Weeks | RM 14 | 3F4 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | - | 13900 | 168 | 250nH | 70 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() P36/22-3C95 Ferroxcube | 26 |
| Datasheet | 7 Weeks | P 36 x 22 | 3C95 | 0.264 | ±25% | Active | - | Uncoated | P | Ungapped | 202 | 53.2 | 10700 | 172 | - | - | 36.20mm | 21.70mm | - | - | ROHS3 Compliant | ||
![]() PQ50/50-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 50 x 50 | 3C94 | 0.345 | ±25% | Active | - | Uncoated | PQ | Ungapped | 328 | 113 | 37100 | 314 | - | 2030 | - | 50.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() RM14/I-3C95-E400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 14 | 3C95 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | 400nH | 112 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant |