- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETD54/28/19-3C94-G200 Ferroxcube | 11 |
| Datasheet | 7 Weeks | ETD 54 x 28 x 19 | 3C94 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3F4-A630-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E42/33/20-3C91 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 42 x 33 x 20 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E43/10/28-3C97 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3C97-A630-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3F36-A315-P Ferroxcube | 20 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() PQ32/25-3C96 Ferroxcube | 37 |
| Datasheet | 7 Weeks | PQ 32 x 25 | 3C96 | 0.383 | ±25% | Active | - | Uncoated | PQ | Ungapped | 168 | 64.2 | 10800 | 143 | - | - | - | 25.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() E43/10/28-3C92 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3C95-A630-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() RM10/I-3F4-A250 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3F4 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 250nH | 92 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() U67/27/14-3C90 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | U 67 x 27 x 14 | 3C90 | - | - | Active | - | Uncoated | U | - | - | - | - | - | - | - | - | 27.00mm | 67.30mm | 14.30mm | ROHS3 Compliant | ||
![]() E43/10/28-3F4-A315-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() PLT58/38/4-3C96 Ferroxcube | 37 |
| Datasheet | 7 Weeks | PLT 58 x 38 x 4 | 3C96 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 4.10mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E47/20/16-3C95-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() E43/10/28-3F36-A400-E Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E47/20/16-3C92-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() PQ35/20-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 35 x 20 | 3C96 | 0.291 | ±25% | Active | - | Uncoated | PQ | Ungapped | 197 | 57.5 | 11300 | 163 | - | 1600 | - | 20.00mm | 36.00mm | 26.00mm | ROHS3 Compliant | ||
![]() E43/10/28-3C95-A315-P Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3C95-A400-E Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ROD8/100-3C90 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ROD 8 x 100 | 3C90 | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 8.00mm | - | 100.00mm | - | ROHS3 Compliant |