- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC41/19/12-3C91 Ferroxcube | 5 |
| Datasheet | 7 Weeks | EC 41 x 19 x 12 | 3C91 | - | - | Active | - | Uncoated | EC | - | - | - | - | - | - | - | 19.50mm | 41.60mm | 11.60mm | ROHS3 Compliant | ||
![]() PQ26/25-3C94 Ferroxcube | 5 |
| Datasheet | 7 Weeks | PQ 26 x 25 | 3C94 | 0.451 | ±25% | Active | - | Uncoated | PQ | Ungapped | 120 | 54.3 | 6530 | 108 | - | 1890 | 24.70mm | 27.30mm | 19.00mm | ROHS3 Compliant | ||
![]() E32/6/20-3C97-A250-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3F36-A315-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3F36 | 0.53 | ±6% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | 50 | 2.5μH | 133 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() E32/6/20-3C95-A250-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3F36-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 44 x 22 x 15 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C95-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 15 x 8 x 5 | 3C95 | 2.27 | ±6% | Active | - | Uncoated | EFD | Gapped | 15 | 34 | 510 | 12.2 | 100nH | 180 | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() E32/6/20-3C97-A250-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() UR37/26/18-3C90 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | UR 37 x 26 x 18 | 3C90 | - | - | Active | Not Applicable | Uncoated | UR | - | - | - | - | - | - | - | 25.70mm | 37.00mm | 18.00mm | ROHS3 Compliant | ||
![]() E42/21/15-3F36-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 21 x 15 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() E42/21/15-3F36-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 42 x 21 x 15 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3F36-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 44 x 22 x 15 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() EQ38/8/25-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EQ 38 x 8 x 25 | 3F36 | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | 8.00mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3F46-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3F46 | 0.53 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 50.2 | 26.6 | 1340 | 50 | 1.6μH | 670 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3F46-A250-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3F46 | 0.53 | ±5% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | 50 | 250nH | 105 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() ER18/3.2/10-3F36-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 18 x 3.2 x 10 | 3F36 | 0.73 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 30.2 | 22.1 | 667 | 30.1 | - | - | 9.70mm | 18.00mm | 3.15mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C95-S Ferroxcube | 26 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C95 | 0.53 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 50.2 | 26.6 | 1340 | 50 | - | 1880 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() RM8/I-3F46-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 8 | 3F46 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 400nH | 190 | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM10/I-3C91 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C91 | 0.462 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 96.6 | 44.6 | 4310 | 89.1 | - | 2020 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C97-A400-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C97 | 0.53 | ±7% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | 50 | 400nH | 170 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant |