- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E38/8/25-3C97-A630-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() RM10/I-3C96-A250 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C96 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 250nH | 92 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3F36-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() E38/8/25-3F36-A250-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 38 x 8 x 25 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() ER41/7.6/32-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 41 x 7.6 x 32 | 3F36 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 7.60mm | 40.64mm | 32.00mm | ROHS3 Compliant | ||
![]() PQ32/20-3C94 Ferroxcube | 5 |
| Datasheet | 7 Weeks | PQ 32 x 20 | 3C94 | 0.331 | ±25% | Active | - | Uncoated | PQ | Ungapped | 169 | 55.9 | 9440 | 142 | - | 1790 | 20.60mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() E42/21/15-3C95-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 21 x 15 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() E38/8/25-3F4-A630-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3F36-G1000 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() RM10/I-3C96-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3C96 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 400nH | 147 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E38/8/25-3C95-A630-E Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() RM10/I-3C91-A250 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C91 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 250nH | 92 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E47/20/16-3C91-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() E47/20/16-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() RM10/ILP-3F4-A400 Ferroxcube | 20 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3F4 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 99.1 | 33.9 | 3360 | 89.1 | 400nH | 110 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() PQ26/25-3F46 Ferroxcube | 37 |
| Datasheet | 7 Weeks | PQ 26 x 25 | 3F46 | 0.451 | ±25% | Active | - | Uncoated | PQ | Ungapped | 120 | 54.3 | 6530 | 108 | - | - | 24.70mm | 27.30mm | 19.00mm | ROHS3 Compliant | ||
![]() E38/8/25-3F4-A400-E Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() RM10/ILP-3F4-A630 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3F4 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 99.1 | 33.9 | 3360 | 89.1 | 630nH | 170 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E43/10/28-3C96-A630-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3C92-A630-P Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant |