- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E32/6/20/R-3C92-A400-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() PLT30/20/3-3F4 Ferroxcube | 5 |
| Datasheet | 7 Weeks | PLT 30 x 20 x 3 | 3F4 | - | - | Active | Not Applicable | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFD10/5/3-3F36-A63-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 10 x 5 x 3 | 3F36 | 3.29 | ±8% | Active | - | Uncoated | EFD | Gapped | 7.2 | 23.7 | 171 | 6.5 | 63nH | 165 | 5.20mm | 10.50mm | 2.70mm | ROHS3 Compliant | ||
![]() E22/6/16/R-4F1-A160-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3F46-A160-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3F46 | 1.08 | ±4% | Active | Not Applicable | Uncoated | ER | Gapped | 17.6 | 19 | 333 | 17.3 | 160nH | 140 | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() RM6S/I-3C95-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 6 | 3C95 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | 100nH | 63 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() E22/6/16-4F1-A160-E Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() PQ20/20-3C96 Ferroxcube | 441 |
| Datasheet | 7 Weeks | PQ 20 x 20 | 3C96 | 0.731 | ±25% | Active | - | Uncoated | PQ | Ungapped | 62.6 | 45.7 | 2850 | 59.1 | - | - | 20.20mm | 21.30mm | 14.00mm | ROHS3 Compliant | ||
![]() PLT32/20/3.2/R-3C97 Ferroxcube | 26 |
| Datasheet | 7 Weeks | PLT 32 x 20 x 3.2 | 3C97 | - | - | Active | - | Uncoated | E | - | - | - | - | - | - | - | 3.18mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER42/22/15-3C94 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ER 42 x 22 x 15 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 21.80mm | 42.00mm | 15.00mm | ROHS3 Compliant | ||
![]() PQ20/16-3F46 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 20 x 16 | 3F46 | 0.607 | ±25% | Active | - | Uncoated | PQ | Ungapped | 61.9 | 37.6 | 2330 | 59.1 | - | - | 16.20mm | 21.30mm | 14.00mm | ROHS3 Compliant | ||
![]() E41/17/12-3C94-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 41 x 17 x 12 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 16.60mm | 40.60mm | 12.40mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C96-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() PLT32/20/3.2-3C97 Ferroxcube | 5 |
| Datasheet | 7 Weeks | PLT 32 x 20 x 3.2 | 3C97 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | 3.18mm | 32.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER40/22/13-3C94-G500 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ER 40 x 22 x 13 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 22.40mm | 40.00mm | 13.40mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3C95-A160-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3C95 | 1.08 | ±4% | Active | Not Applicable | Uncoated | ER | Gapped | 17.6 | 19 | 333 | 17.3 | 160nH | 140 | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() E36/21/12-3F36-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 36 x 21 x 12 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.75mm | 36.00mm | 12.00mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3F36-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 12 x 6 x 3.5 | 3F36 | 2.5 | ±8% | Active | - | Uncoated | EFD | Gapped | 11.4 | 28.5 | 325 | 10.7 | 100nH | 200 | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3C97-A160-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3C97 | 1.08 | ±4% | Active | Not Applicable | Uncoated | ER | Gapped | 17.6 | 19 | 333 | 17.3 | 160nH | 140 | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() ER40/22/13-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 40 x 22 x 13 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 22.40mm | 40.00mm | 13.40mm | ROHS3 Compliant |