- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UR57/28/16-3C90 Ferroxcube | 37 |
| Datasheet | 7 Weeks | UR 57 x 28 x 16 | 3C90 | - | - | - | Active | - | Uncoated | UR | - | - | - | - | - | - | - | 28.40mm | 57.65mm | 15.50mm | ROHS3 Compliant | ||
![]() E55/28/21-3C91-G500 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3C91 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E55/28/21-3C94-G1000 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3C94 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() ETD54/28/19-3C95 Ferroxcube | 11 |
| Datasheet | 7 Weeks | ETD 54 x 28 x 19 | 3C95 | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | ROHS3 Compliant | ||
![]() E42/33/20-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 33 x 20 | 3F36 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() RM12/ILP-3F36-A400 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 12 | 3F36 | 0.388 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 148 | 42 | 6200 | 125 | 400nH | 90 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/25-3C91 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 55 x 28 x 25 | 3C91 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() E42/33/20-3C92-G200 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 42 x 33 x 20 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E42/33/20-3C91-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 33 x 20 | 3C91 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() RM10/I-3C97-A630 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C97 | 0.462 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 630nH | 230 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() RM12/ILP-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3F4 | 0.28 | 2009 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 148 | 42 | 6200 | 125 | - | - | 16.80mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C96 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() PQ35/20-3F46 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | PQ 35 x 20 | 3F46 | 0.291 | - | ±25% | Active | Not Applicable | Uncoated | PQ | Ungapped | 197 | 57.5 | 11300 | 163 | - | 684 | 20.00mm | 36.00mm | 26.00mm | ROHS3 Compliant | ||
![]() PQ35/30-3C94 Ferroxcube | 11 |
| Datasheet | 7 Weeks | PQ 35 x 30 | 3C94 | 0.401 | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 192 | 77 | 14800 | 163 | - | 1850 | 30.00mm | 36.00mm | 26.00mm | ROHS3 Compliant | ||
![]() E58/11/38-3C92-A1000-E Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() RM12/I-3C94-E250 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 12 | 3C94 | 0.388 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 250nH | 77 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/25-3C94-G500 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 55 x 28 x 25 | 3C94 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() RM12/I-3C96-A630 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3C96 | 0.388 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 630nH | 194 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/21-3C92-G500 Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() RM12/I-3C96-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3C96 | 0.388 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 400nH | 123 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant |