- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Supplier Device Package | Material | Published | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E55/28/25-3C95 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | - | E 55 x 28 x 25 | 3C95 | 2009 | Active | Not Applicable | - | Uncoated | E | - | 27.50mm | 56.20mm | 25.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() U100/57/25-3C94 Ferroxcube | 66 |
| Datasheet | 8 Weeks | - | - | U 100 x 57 x 25 | 3C94 | 2009 | Active | 1 (Unlimited) | - | Uncoated | U | - | 57.10mm | 101.60mm | 25.40mm | - | No SVHC | ROHS3 Compliant | ||
![]() TX80/40/15-3E27 Ferroxcube | 28 |
| Datasheet | 8 Weeks | - | - | TX 80 x 40 x 15 | 3E27 | 2009 | Active | Not Applicable | - | Epoxy | Toroid | 83.00mm | 15.90mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() E56/24/19-3C95 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | 107 | E 56 x 24 x 19 | 3C95 | 2009 | Active | Not Applicable | - | Uncoated | E | - | 23.60mm | 56.10mm | 18.80mm | - | No SVHC | ROHS3 Compliant | ||
![]() E71/33/32-3C92 Ferroxcube | 123 |
| Datasheet | 8 Weeks | - | - | E 71 x 33 x 32 | 3C92 | 2009 | Active | Not Applicable | - | Uncoated | E | - | 33.20mm | 70.50mm | 32.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() E38/8/25-3F4 Ferroxcube | 1219 | - | Datasheet | 8 Weeks | - | - | E 38 x 8 x 25 | 3F4 | 2009 | Active | Not Applicable | - | Uncoated | E | - | 8.26mm | 38.10mm | 25.40mm | - | No SVHC | ROHS3 Compliant | ||
![]() ETD44/22/15-3C94 Ferroxcube | 1222 |
| Datasheet | 8 Weeks | - | - | ETD 44 x 22 x 15 | 3C94 | 2016 | Active | 1 (Unlimited) | - | Uncoated | ETD | - | 22.30mm | 45.00mm | 15.20mm | - | - | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C92-S Ferroxcube | 2917 |
| Datasheet | 8 Weeks | - | - | ER 23 x 3.6 x 13 | 3C92 | - | Active | Not Applicable | - | Uncoated | ER | - | 3.60mm | 23.20mm | 12.50mm | - | - | ROHS3 Compliant | ||
![]() TX42/26/13-3E27 Ferroxcube | 28 |
| Datasheet | 8 Weeks | - | - | TX 42 x 26 x 13 | 3E27 | 2009 | Active | Not Applicable | 42.05 mm | Epoxy | Toroid | 43.15mm | 13.50mm | - | - | 25.95 mm | No SVHC | RoHS Compliant | ||
![]() EP20-3C96 Ferroxcube | 335 |
| Datasheet | 8 Weeks | - | - | EP 20 | 3C96 | 2009 | Active | 1 (Unlimited) | - | Uncoated | EP | - | 21.40mm | 24.00mm | 15.00mm | - | - | ROHS3 Compliant | ||
![]() ETD29/16/10-3C94 Ferroxcube | 2287 |
| Datasheet | 8 Weeks | - | - | ETD 29 x 16 x 10 | 3C94 | 2016 | Active | 1 (Unlimited) | - | Uncoated | ETD | - | 15.80mm | 30.60mm | 9.80mm | - | - | ROHS3 Compliant | ||
![]() EQ13-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | - | EQ 13 | 3C96 | - | Active | Not Applicable | - | Uncoated | EQ | - | 2.85mm | 12.80mm | 8.70mm | - | - | ROHS3 Compliant | ||
![]() RM10/I-3C95 Ferroxcube | 523 | - | Datasheet | 8 Weeks | - | - | RM 10 | 3C95 | 2009 | Active | Not Applicable | - | Uncoated | RM | - | 18.60mm | 28.50mm | 13.50mm | - | No SVHC | ROHS3 Compliant | ||
![]() E43/10/28-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | E 43 x 10 x 28 | 3C90 | 2009 | Active | Not Applicable | - | Uncoated | E | - | 9.50mm | 43.20mm | 27.90mm | - | No SVHC | ROHS3 Compliant | ||
![]() E32/6/20/R-3C95 Ferroxcube | 1688 |
| Datasheet | 8 Weeks | - | - | E 32 x 6 x 20 | 3C95 | 2009 | Active | Not Applicable | - | Uncoated | E | - | 6.35mm | 31.75mm | 20.32mm | - | - | ROHS3 Compliant | ||
![]() E58/11/38-3F36 Ferroxcube | 237 |
| Datasheet | 8 Weeks | - | - | E 58 x 11 x 38 | 3F36 | 2016 | Active | Not Applicable | - | Uncoated | E | - | 10.50mm | 58.40mm | 38.10mm | - | - | ROHS3 Compliant | ||
![]() T102/66/15-3C11 Ferroxcube | 28 |
| Datasheet | 8 Weeks | - | - | - | 3C11 | 2007 | Active | Not Applicable | - | Uncoated | Toroid | 102.00mm | 15.00mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() I100/25/25-3C94 Ferroxcube | 124 |
| Datasheet | 8 Weeks | - | - | I 100 x 25 x 25 | 3C94 | 2009 | Active | 1 (Unlimited) | - | Uncoated | I | - | 25.40mm | 101.60mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PLT64/50/5-3F4 Ferroxcube | 587 |
| Datasheet | 8 Weeks | External | - | PLT 64 x 50 x 5 | 3F4 | 2005 | Active | 1 (Unlimited) | - | Uncoated | PLT | - | 5.08mm | 64.00mm | 50.80mm | - | No SVHC | ROHS3 Compliant | ||
![]() PLT13/9/1-3C95 Ferroxcube | 10966 |
| Datasheet | 8 Weeks | - | - | PLT 13 x 9 x 1 | 3C95 | 2009 | Active | 1 (Unlimited) | - | Uncoated | PLT | - | 1.10mm | 12.80mm | 8.70mm | - | - | ROHS3 Compliant |