- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E32/6/20/R-3C97-A400-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ETD39/20/13-3C97-G200 Ferroxcube | 33 |
| Datasheet | 7 Weeks | ETD 39 x 20 x 13 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | ROHS3 Compliant | ||
![]() RM8/I-3F36 Ferroxcube | 33 |
| Datasheet | 7 Weeks | RM 8 | 3F36 | 0.604 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 63 | 38.4 | 2440 | 55.4 | - | - | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C95-A63-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 15 x 8 x 5 | 3C95 | 2.27 | ±4% | Active | - | Uncoated | EFD | Gapped | 15 | 34 | 510 | 12.2 | 63nH | 114 | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() E41/17/12-3F36-G500 Ferroxcube | 12 |
| Datasheet | 7 Weeks | E 41 x 17 x 12 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 16.60mm | 40.60mm | 12.40mm | ROHS3 Compliant | ||
![]() E32/6/20-3F36-A250-E Ferroxcube | 12 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM7/I-3F46-A250 Ferroxcube | 12 |
| Datasheet | 7 Weeks | RM 7 | 3F46 | 0.68 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | 250nH | 135 | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() ER48/18/18-3C94-G500 Ferroxcube | 16 |
| Datasheet | 7 Weeks | ER 35 x 21 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 20.90mm | 35.00mm | 11.30mm | ROHS3 Compliant | ||
![]() ER48/18/18-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 35 x 21 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 20.90mm | 35.00mm | 11.30mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3F4-A250-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E32/6/20-3C97 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C92-A250-S Ferroxcube | 12 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C92 | 0.53 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | 50 | - | 105 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() PLT38/25/3.8-3C96 Ferroxcube | 16 |
| Datasheet | 7 Weeks | PLT 38 x 25 x 3.8 | 3C96 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | 3.81mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() RM7/I-3F46-A100 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 7 | 3F46 | 0.68 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | 100nH | 54 | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C92-A400-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C92 | 0.53 | ±5% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | 50 | - | 150 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() ER42/22/16-3C94-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 42 x 22 x 16 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 22.40mm | 42.00mm | 15.60mm | ROHS3 Compliant | ||
![]() RM7/I-3C95-A160 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 7 | 3C95 | 0.68 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | 160nH | 87 | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() E32/6/20-3C97-A630-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E32/6/20-3C95-A630-E Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E32/6/20-3F4-A250-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant |