- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E19/8/5-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 19 x 8 x 5 | 3C94 | Active | Not Applicable | Uncoated | E | 8.10mm | 19.10mm | 4.70mm | ROHS3 Compliant | ||
![]() E13/6/6-3C94-G200 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 13 x 6 x 6 | 3C94 | Active | Not Applicable | Uncoated | E | 5.70mm | 12.70mm | 6.40mm | ROHS3 Compliant | ||
![]() E16/8/5-3C92-G100 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 16 x 8 x 5 | 3C92 | Active | Not Applicable | Uncoated | E | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() E16/8/5-3C96-G100 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 16 x 8 x 5 | 3C96 | Active | Not Applicable | Uncoated | E | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() E19/8/5-3C92-G100 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 19 x 8 x 5 | 3C92 | Active | Not Applicable | Uncoated | E | 8.10mm | 19.10mm | 4.70mm | ROHS3 Compliant | ||
![]() E19/8/5-3C92-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 19 x 8 x 5 | 3C92 | Active | Not Applicable | Uncoated | E | 8.10mm | 19.10mm | 4.70mm | ROHS3 Compliant | ||
![]() E16/12/5-3C90-G100 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 16 x 12 x 5 | 3C90 | Active | Not Applicable | Uncoated | E | 12.25mm | 16.00mm | 4.85mm | ROHS3 Compliant | ||
![]() E13/7/4-3F36-G200 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 13 x 7 x 4 | 3F36 | Active | Not Applicable | Uncoated | E | 6.50mm | 12.60mm | 3.70mm | ROHS3 Compliant | ||
![]() E13/6/6-3C96-G200 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 13 x 6 x 6 | 3C96 | Active | Not Applicable | Uncoated | E | 5.70mm | 12.70mm | 6.40mm | ROHS3 Compliant | ||
![]() E20/10/5-3C94-G200 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 20 x 10 x 5 | 3C94 | Active | Not Applicable | Uncoated | E | 10.00mm | 20.70mm | 5.30mm | ROHS3 Compliant | ||
![]() E20/10/6-3C92-G100 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 20 x 10 x 6 | 3C92 | Active | Not Applicable | Uncoated | E | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant | ||
![]() E20/10/5-3C94-G100 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 20 x 10 x 5 | 3C94 | Active | Not Applicable | Uncoated | E | 10.00mm | 20.70mm | 5.30mm | ROHS3 Compliant | ||
![]() E16/12/5-3C92-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 16 x 12 x 5 | 3C92 | Active | Not Applicable | Uncoated | E | 12.25mm | 16.00mm | 4.85mm | ROHS3 Compliant | ||
![]() E16/12/5-3C92-G100 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 16 x 12 x 5 | 3C92 | Active | Not Applicable | Uncoated | E | 12.25mm | 16.00mm | 4.85mm | ROHS3 Compliant | ||
![]() E20/10/5-3C92 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 20 x 10 x 5 | 3C92 | Active | Not Applicable | Uncoated | E | 10.00mm | 20.70mm | 5.30mm | ROHS3 Compliant | ||
![]() E25/10/6-3C92-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 25 x 10 x 6 | 3C92 | Active | Not Applicable | Uncoated | E | 9.65mm | 25.40mm | 6.35mm | ROHS3 Compliant | ||
![]() E25/10/6-3C96-G100 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 25 x 10 x 6 | 3C96 | Active | Not Applicable | Uncoated | E | 9.65mm | 25.40mm | 6.35mm | ROHS3 Compliant | ||
![]() E20/10/6-3F36-G100 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 20 x 10 x 6 | 3F36 | Active | Not Applicable | Uncoated | E | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant | ||
![]() E19/8/5-3C94-G100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 19 x 8 x 5 | 3C94 | Active | Not Applicable | Uncoated | E | 8.10mm | 19.10mm | 4.70mm | ROHS3 Compliant | ||
![]() E20/10/5-3C96-G200 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 20 x 10 x 5 | 3C96 | Active | Not Applicable | Uncoated | E | 10.00mm | 20.70mm | 5.30mm | ROHS3 Compliant |