- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E25/13/7-3C96-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 25 x 13 x 7 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() EFD20/10/7-3C96-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 20 x 10 x 7 | 3C96 | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() E14/3.5/5/R-3C97-A100-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() EFD20/10/7-3C96-A160 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 20 x 10 x 7 | 3C96 | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() E14/3.5/5/R-3C97-A63-P Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() E25/13/7-3F36-G100 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 25 x 13 x 7 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() E25/13/7-3C92-G100 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 25 x 13 x 7 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() E14/3.5/5/R-3F36-A63-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() E18/4/10/R-3C92 Ferroxcube | 28 |
| Datasheet | 8 Weeks | E 18 x 4 x 10 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() E56/24/19-3C91-G2000 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() E58/11/38-3F36-A400-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() RM12/I-3C97-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3C97 | 0.388 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 400nH | 123 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3C97-A630-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() ETD59/31/22-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 59 x 31 x 22 | 3C94 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | ROHS3 Compliant | ||
![]() PQ35/35-3C96 Ferroxcube | 47 |
| Datasheet | 8 Weeks | PQ 35 x 35 | 3C96 | 0.454 | ±25% | Active | Not Applicable | Uncoated | PQ | Ungapped | 190 | 86.1 | 16300 | 162 | - | 1700 | 34.70mm | 36.10mm | 26.00mm | ROHS3 Compliant | ||
![]() E55/28/25-3F36-G1000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 55 x 28 x 25 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() E56/24/19-3C91 Ferroxcube | 44 |
| Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() RM12/I-3C95-A400 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 12 | 3C95 | 0.388 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 400nH | 123 | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3C97-A1000-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3C95-A1000-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant |