- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER11/2.5/6-3C92-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3C92 | 1.23 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 11.9 | 14.7 | 174 | 10.3 | - | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() E18/4/10-3F46-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 18 x 4 x 10 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3F36-G200 Ferroxcube | 33 |
| Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() ER11/2.5/6-3C96-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3C96 | 1.23 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 11.9 | 14.7 | 174 | 10.3 | - | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() E18/4/10/R-3C95-A160-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 18 x 4 x 10 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3F36-G1000 Ferroxcube | 16 |
| Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() EP10-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EP 10 | 3F36 | 1.7 | ±25% | Active | - | Uncoated | EP | Ungapped | 11.3 | 19.3 | 215 | 8.55 | - | 10.20mm | 11.50mm | 7.60mm | ROHS3 Compliant | ||
![]() PLT22/16/2.5-3F46 Ferroxcube | 16 |
| Datasheet | 7 Weeks | PLT 22 x 16 x 2.5 | 3F46 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM5/I-3C96 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 5 | 3C96 | 0.935 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 24.8 | 23.2 | 574 | 18.1 | - | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() E30/15/7-3C96 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 30 x 15 x 7 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() RM5/I-3C94-A160 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 5 | 3C94 | 0.935 | ±25% | Active | Not Applicable | Uncoated | RM | Gapped | 24.8 | 23.2 | 574 | 18.1 | - | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() E25/13/11-3C96-G100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 25 x 13 x 11 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 12.80mm | 25.00mm | 11.00mm | ROHS3 Compliant | ||
![]() E25/13/11-3C92-G100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 25 x 13 x 11 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 12.80mm | 25.00mm | 11.00mm | ROHS3 Compliant | ||
![]() ER9.5/2.5/5-3F46-S Ferroxcube | 16 |
| Datasheet | 7 Weeks | ER 9.5 x 2.5 x 5 | 3F46 | 1.67 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 8.47 | 14.2 | 120 | 7.6 | 587 | 2.45mm | 9.50mm | 5.00mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3F36-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() E18/4/10/R-3C97-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 18 x 4 x 10 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() PLT25/18/2-3F36 Ferroxcube | 16 |
| Datasheet | 7 Weeks | PLT 25 x 18 x 2 | 3F36 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ETD34/17/11-3C94-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3C94 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() E32/16/9-3F36 Ferroxcube | 12 |
| Datasheet | 7 Weeks | E 32 x 16 x 9 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() ER9.5/2.5/5-3C97-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 9.5 x 2.5 x 5 | 3C97 | 1.67 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 8.47 | 14.2 | 120 | 7.6 | 1530 | 2.45mm | 9.50mm | 5.00mm | ROHS3 Compliant |