- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E22/6/16/R-3C97-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3F46-A250-P Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3C97-A400-E Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3C96-A160 Ferroxcube | 28 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3C96 | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C96-S Ferroxcube | 15 |
| Datasheet | 7 Weeks | EFD 12 x 6 x 3.5 | 3C96 | 2.5 | ±25% | Active | - | Uncoated | EFD | Ungapped | 11.4 | 28.5 | 325 | 10.7 | - | 1490 | - | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3C92-A100-S Ferroxcube | 28 |
| Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3C92 | 1.08 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 17.6 | 19 | 333 | 17.3 | 100nH | 86 | - | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() ER35W/21/11-3C94-G500 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ER 35 x 21 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 20.90mm | 35.00mm | 11.50mm | ROHS3 Compliant | ||
![]() PLT32/20/3.2-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 32 x 20 x 3.2 | 3C96 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 3.18mm | 32.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3F36-A160-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E34/14/9-3C96-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 34 x 14 x 9 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 14.10mm | 34.30mm | 9.30mm | ROHS3 Compliant | ||
![]() PLT32/20/3.2-3C92 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 32 x 20 x 3.2 | 3C92 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 3.18mm | 32.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM4/I-3C96-A63 Ferroxcube | 15 |
| Datasheet | 7 Weeks | RM 4 | 3C96 | 1.69 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 13.8 | 23.3 | 322 | 11.5 | 63nH | 85 | - | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() E35/18/10-3C94-G500 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 35 x 18 x 10 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 17.50mm | 35.00mm | 10.00mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C92 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E22/6/16-3C97-A160-E Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() EQ25/LP-3F46 Ferroxcube | 28 |
| Datasheet | 7 Weeks | EQ 25 x LP | 3F46 | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | 5.60mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() E22/6/16-3C95-A160-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM7/ILP-3F36 Ferroxcube | 15 |
| Datasheet | 7 Weeks | RM 7 | 3F36 | 0.52 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 45.3 | 23.5 | 1060 | 39.6 | - | - | - | 9.80mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() RM4/ILP-3F36-A63 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 4 | 3F36 | 1.69 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 14.5 | 17.3 | 251 | 11.5 | 63nH | 60 | - | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() ROD10/40-4B1 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ROD 10 x 40 | - | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 10.00mm | - | 40.00mm | - | ROHS3 Compliant |