- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER35W/21/11-3C94-G1000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ER 35 x 21 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 20.90mm | 35.00mm | 11.50mm | ROHS3 Compliant | ||
![]() ER11/2.5/6-3F46-A100-S Ferroxcube | 15 |
| Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3F46 | 1.23 | ±4% | Active | Not Applicable | Uncoated | ER | Gapped | 11.9 | 14.7 | 174 | 10.3 | 100nH | 98 | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() ER11/2.5/6-3C95-A100-S Ferroxcube | 44 |
| Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3C95 | 1.23 | ±4% | Active | Not Applicable | Uncoated | ER | Gapped | 11.9 | 14.7 | 174 | 10.3 | 100nH | 98 | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3C92-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3C92 | 1.08 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 17.6 | 19 | 333 | 17.3 | - | - | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3F46 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3F46 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() E34/14/9-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 34 x 14 x 9 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 14.10mm | 34.30mm | 9.30mm | ROHS3 Compliant | ||
![]() PLT32/20/3.2/R-3C92 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PLT 32 x 20 x 3.2 | 3C92 | - | - | Active | - | Uncoated | E | - | - | - | - | - | - | - | 3.18mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() PQ20/20-3C94 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PQ 20 x 20 | 3C94 | 0.731 | ±25% | Active | - | Uncoated | PQ | Ungapped | 62.6 | 45.7 | 2850 | 59.1 | - | - | 20.20mm | 21.30mm | 14.00mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3F36-S Ferroxcube | 28 |
| Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3F36 | 1.08 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 17.6 | 19 | 333 | 17.3 | - | - | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() E22/6/16-3F46-A250-E Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() PQ20/16-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 20 x 16 | 3C96 | 0.607 | ±25% | Active | - | Uncoated | PQ | Ungapped | 61.9 | 37.6 | 2330 | 59.1 | - | - | 16.20mm | 21.30mm | 14.00mm | ROHS3 Compliant | ||
![]() E34/14/9-3C92-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 34 x 14 x 9 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 14.10mm | 34.30mm | 9.30mm | ROHS3 Compliant | ||
![]() E22/6/16-3F46-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() EP13-3F46 Ferroxcube | 28 |
| Datasheet | 7 Weeks | EP 13 | 3F46 | 1.24 | ±25% | Active | - | Uncoated | EP | Ungapped | 19.5 | 24.2 | 472 | 14.9 | - | - | 9.00mm | 13.00mm | 12.80mm | ROHS3 Compliant | ||
![]() E34/14/9-3C96-G200 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 34 x 14 x 9 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 14.10mm | 34.30mm | 9.30mm | ROHS3 Compliant | ||
![]() E22/6/16-3F46-A400-E Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM5/I-3C95-A160 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 5 | 3C95 | 0.935 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 24.8 | 23.2 | 574 | 18.1 | 160nH | 120 | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3F36-A400-P Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM5/I-3C95-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 5 | 3C95 | 0.935 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 24.8 | 23.2 | 574 | 18.1 | 100nH | 74 | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() RM5/I-3F46-A160 Ferroxcube | 15 |
| Datasheet | 7 Weeks | RM 5 | 3F46 | 0.935 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 24.8 | 23.2 | 574 | 18.1 | 160nH | 120 | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant |