- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETD44/22/15-3F36-G200 Ferroxcube | 12 |
| Datasheet | 7 Weeks | ETD 44 x 22 x 15 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() ETD39/20/13-3C97-G500 Ferroxcube | 12 |
| Datasheet | 7 Weeks | ETD 39 x 20 x 13 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | ROHS3 Compliant | ||
![]() E42/21/15-3C92-G200 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 42 x 21 x 15 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() ER54/18/18-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 54 x 18 x 18 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 18.30mm | 53.50mm | 17.95mm | ROHS3 Compliant | ||
![]() E32/6/20-3C95-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER18/3.2/10-3C92-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 18 x 3.2 x 10 | 3C92 | 0.73 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 30.2 | 22.1 | 667 | 30.1 | 100nH | 58 | 9.70mm | 18.00mm | 3.15mm | ROHS3 Compliant | ||
![]() E32/6/20-3F4-A250-E Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER48/21/21-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 48 x 21 x 21 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 21.20mm | 48.00mm | 21.00mm | ROHS3 Compliant | ||
![]() ER54/18/18-3C94-G200 Ferroxcube | 16 |
| Datasheet | 7 Weeks | ER 54 x 18 x 18 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 18.30mm | 53.50mm | 17.95mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C94-G200 Ferroxcube | 16 |
| Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3C94 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() ER18/3.2/10-3C96-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 18 x 3.2 x 10 | 3C96 | 0.73 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 30.2 | 22.1 | 667 | 30.1 | 100nH | 58 | 9.70mm | 18.00mm | 3.15mm | ROHS3 Compliant | ||
![]() RM8/I-3C97 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 8 | 3C97 | 0.604 | - | Active | Not Applicable | Uncoated | RM | Ungapped | 63 | 38.4 | 2440 | 55.4 | - | - | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C97-S Ferroxcube | 16 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C97 | 0.53 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 50.2 | 26.6 | 1340 | 50 | - | - | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() E32/6/20-3C97-A400-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3F46-A400-S Ferroxcube | 443 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3F46 | 0.53 | ±7% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | 50 | 400nH | 170 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() E42/21/20-3C91 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 21 x 20 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E42/21/20-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 21 x 20 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E42/21/20-3C90-G100 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 42 x 21 x 20 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E38/8/25-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E38/8/25-3C92 Ferroxcube | 33 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant |