- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQ50/30-3C97 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | PQ 50 x 30 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 30.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() PQ50/30-3C95 Ferroxcube | 28 |
| Datasheet | 8 Weeks | PQ 50 x 30 | 3C95 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 30.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() PQ50/35-3C97 Ferroxcube | 28 |
| Datasheet | 8 Weeks | PQ 50 x 35 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 35.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3F46 Ferroxcube | 1254 |
| Datasheet | 8 Weeks | E 22 x 6 x 16 | 3F46 | - | 2017 | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() PQ32/15-3C97 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | PQ 32 x 15 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 15.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() PQ32/35-3F36 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | PQ 32 x 35 | 3F36 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 35.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() P11/7/I-3C91 Ferroxcube | 80 |
| Datasheet | 8 Weeks | P 11 x 7 | 3C91 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | - | - | - | - | - | - | 11.10mm | 6.60mm | - | - | ROHS3 Compliant | ||
![]() E55/28/25-3C92 Ferroxcube | 28 |
| Datasheet | 8 Weeks | E 55 x 28 x 25 | 3C92 | - | 2016 | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() PLT64/50/5-3F36 Ferroxcube | 409 |
| Datasheet | 8 Weeks | PLT 64 x 50 x 5 | 3F36 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PLT | - | - | - | - | - | - | - | 5.08mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E14/3.5/5/R-3C95 Ferroxcube | 12851 |
| Datasheet | 8 Weeks | E 14 x 3.5 x 5 | 3C95 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() EFD10/5/3-3F36-S Ferroxcube | 158 |
| Datasheet | 8 Weeks | EFD 10 x 5 x 3 | 3F36 | 3.29 | 2016 | ±25% | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | 7.2 | 23.7 | 171 | 6.5 | 1020 | - | 5.20mm | 10.50mm | 2.70mm | ROHS3 Compliant | ||
![]() E36/21/12-3C94 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | E 36 x 21 x 12 | 3C94 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.75mm | 36.00mm | 12.00mm | ROHS3 Compliant | ||
![]() PLT58/38/4-3C95 Ferroxcube | 564 |
| Datasheet | 8 Weeks | PLT 58 x 38 x 4 | 3C95 | - | 2009 | - | Active | 1 (Unlimited) | Uncoated | PLT | - | - | - | - | - | - | - | 4.10mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() PQ32/15-3F36 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | PQ 32 x 15 | 3F36 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 15.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() PQ32/35-3C95 Ferroxcube | 28 |
| Datasheet | 8 Weeks | PQ 32 x 35 | 3C95 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 35.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() PQ32/35-3C97 Ferroxcube | 28 |
| Datasheet | 8 Weeks | PQ 32 x 35 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 35.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() PQ26/20-3F36 Ferroxcube | 758 |
| Datasheet | 8 Weeks | PQ 26 x 20 | 3F36 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | - | 20.20mm | 27.30mm | 19.00mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C94 Ferroxcube | 224 | - | Datasheet | 8 Weeks | ETD 49 x 25 x 16 | 3C94 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | ETD | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C97 Ferroxcube | 653 |
| Datasheet | 8 Weeks | ETD 49 x 25 x 16 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | ETD | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() E20/10/6-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 20 x 10 x 6 | 3F36 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant |