- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E38/8/25-3C96-A400-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E38/8/25-3C92-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E42/21/20-3C94-G500 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 42 x 21 x 20 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E38/8/25-3C92-A400-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() ER18/3.2/10-3C95-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 18 x 3.2 x 10 | 3C95 | 0.73 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 30.2 | 22.1 | 667 | 30.1 | 100nH | 58 | 9.70mm | 18.00mm | 3.15mm | ROHS3 Compliant | ||
![]() RM10/I-3C94-A630 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3C94 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | - | 232 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() ER18/3.2/10-3C97-A100-S Ferroxcube | 12 |
| Datasheet | 7 Weeks | ER 18 x 3.2 x 10 | 3C97 | 0.73 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 30.2 | 22.1 | 667 | 30.1 | 100nH | 58 | 9.70mm | 18.00mm | 3.15mm | ROHS3 Compliant | ||
![]() RM10/I-3C91-A630 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3C91 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 630nH | 230 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 44 x 22 x 15 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() E38/8/25-3F36-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 38 x 8 x 25 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() UR46/21/11-3C90 Ferroxcube | 16 |
| Datasheet | 8 Weeks | UR 46 x 21 x 11 | 3C90 | - | - | Active | - | Uncoated | UR | - | - | - | - | - | - | - | 21.25mm | 46.20mm | 11.15mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3C97-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 44 x 22 x 15 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() E42/21/20-3C92-G200 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 42 x 21 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3C97-G500 Ferroxcube | 12 |
| Datasheet | 7 Weeks | ETD 44 x 22 x 15 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() PQ32/15-3C96 Ferroxcube | 12 |
| Datasheet | 7 Weeks | PQ 32 x 15 | 3C96 | 0.261 | ±25% | Active | - | Uncoated | PQ | Ungapped | 171 | 44.7 | 7640 | 143 | - | - | 15.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() E38/8/25-3F36-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 38 x 8 x 25 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E42/21/20-3F36-G200 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 42 x 21 x 20 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | ROHS3 Compliant | ||
![]() RM10/ILP-3F36-A630 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3F36 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 99.1 | 33.9 | 3360 | 89.1 | 630nH | 170 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() RM10/ILP-3F36-A250 Ferroxcube | 33 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3F36 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 99.1 | 33.9 | 3360 | 89.1 | 250nH | 68 | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E38/8/25-3F36-A400-P Ferroxcube | 12 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant |