- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQ50/30-3C94 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PQ 50 x 30 | 3C94 | 0.226 | ±25% | Active | - | Uncoated | PQ | Ungapped | 329 | 74.4 | 24500 | 314 | - | 1710 | - | 30.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() E64/10/50-3C97-A1600-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() RM14/I-3F36-E400 Ferroxcube | 44 |
| Datasheet | 7 Weeks | RM 14 | 3F36 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | 400nH | 112 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() E80/38/20-3C92-G2000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 80 x 38 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 38.10mm | 80.00mm | 19.80mm | ROHS3 Compliant | ||
![]() RM14/I-3C97-A630 Ferroxcube | 15 |
| Datasheet | 7 Weeks | RM 14 | 3C97 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | 630nH | 180 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() RM14/I-3C96-E250 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 14 | 3C96 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | - | 13900 | 168 | 250nH | 70 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() E56/24/19-3C95-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() PQ50/35-3C94 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PQ 50 x 35 | 3C94 | 0.257 | ±25% | Active | - | Uncoated | PQ | Ungapped | 329 | 84.4 | 27800 | 314 | - | 1760 | - | 35.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() E65/32/27-3C95-G2000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 65 x 32 x 27 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() E64/10/50-3F4-A1000-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E64/10/50-3C95-A1000-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() PQ50/30-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 50 x 30 | 3C96 | 0.226 | ±25% | Active | - | Uncoated | PQ | Ungapped | 329 | 74.4 | 24500 | 314 | - | 1550 | - | 30.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() RM14/I-3C95-A630 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 14 | 3C95 | 0.353 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | 630nH | 180 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() E64/10/50-3F4-A1000-E Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E80/38/20-3C95-G2000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 80 x 38 x 20 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 38.10mm | 80.00mm | 19.80mm | ROHS3 Compliant | ||
![]() PQ50/35-3C96 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PQ 50 x 35 | 3C96 | 0.257 | ±25% | Active | - | Uncoated | PQ | Ungapped | 329 | 84.4 | 27800 | 314 | - | 1580 | - | 35.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() E64/10/50-3F4-A630-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 64 x 10 x 50 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E80/38/20-3C95-G500 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 80 x 38 x 20 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 38.10mm | 80.00mm | 19.80mm | ROHS3 Compliant | ||
![]() ROD10/245-3C90 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ROD 10 x 245 | 3C90 | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 10.00mm | - | 145.00mm | - | ROHS3 Compliant | ||
![]() E71/33/32-3C95-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 71 x 33 x 32 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant |