- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROD10/100-4B1 Ferroxcube | 15 |
| Datasheet | 7 Weeks | ROD 1.5 x 100 | - | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | 1.50mm | - | 100.00mm | - | ROHS3 Compliant | ||
![]() E55/28/21-3C91-G2000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E55/28/21-3C94-G500 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E43/10/28-3C95-A400-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() RM12/I-3C94-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3C94 | 0.388 | ±5% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 123 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() RM12/I-3C94-A630 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 12 | 3C94 | 0.388 | ±5% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 194 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E43/10/28-3F36-A400-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E42/33/20-3C92-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 33 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E58/11/38-3C92 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E55/28/21-3F36 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E55/28/25-3C91-G500 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 55 x 28 x 25 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() E55/28/25-3C94-G1000 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 55 x 28 x 25 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() E58/11/38-3C92-A1000-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E55/28/25-3C91-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 55 x 28 x 25 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() E43/10/28-3F4-A400-E Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ETD54/28/19-3C95-G500 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ETD 54 x 28 x 19 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | ROHS3 Compliant | ||
![]() RM12/I-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3C94 | 0.388 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 146 | 56.6 | 8340 | 125 | 1730 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() PQ35/35-3C94 Ferroxcube | 15 |
| Datasheet | 7 Weeks | PQ 35 x 35 | 3C94 | 0.454 | ±25% | Active | - | Uncoated | PQ | Ungapped | 190 | 86.1 | 16300 | 162 | - | - | 34.70mm | 36.10mm | 26.00mm | ROHS3 Compliant | ||
![]() E42/33/20-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 33 x 20 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E55/28/21-3C94-G2000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant |