- Manufacturer Series
- Accessory Type
- Product Type
- For Use With
- Manufacturer
- Series
- RoHS
- Manufacturer Part Number
- Material
- Package
- Approvals
- Mfr
Attribute column
Manufacturer
Festo Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Dielectric Material | Weight | (Ø) | AWG (min.) | AWG max. | Base Product Number | Connections | Content | Cross section (flexible) (min.) | Cross section (inflexible) (min.) | Dim | Enclosure | For Use With | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Mfr | Min. temperature | Mounting | Nominal current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | RoHS | Tolerance ± | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Power Rating | Function | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Supply Voltage | Min Supply Voltage | Accessory Type | Number of Poles | Usage | Logic Function | Product Type | Coil Voltage | Specifications | Max Frequency | Features | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VABF-S4-1-P1A3-G14 Festo | 49 |
| - | - | - | - | - | - | - | - | 2.2mm | - | - | - | - | 2000pc(s) | - | - | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | VABF | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | - | - | - | CSRV0207FTDT1023 | 102kΩ | - | - | - | - | - | - | - | - | - | - | - | - | Regulator Plate | - | - | - | - | - | - | - | - | - | - | - | 5.9mm | - | - | ||
![]() VAME-B10-20-MK Festo | 265 |
| - | - | - | - | - | - | - | - | - | 10 | 1 | - | Screws | 1pc(s) | 2.5mm² | 2.5mm² | (L x W x H) 124 x 70 x 106 mm | - | - | - | - | - | - | VAME | +60°C | - | -25°C | - | 115A | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | - | - | 106mm | - | 124mm | 70mm | - | ||
![]() AD-M10X1,25-1/4 Festo | 56 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R4 | - | - | - | ABB | ACS800-U1-0020-2+P901 | 25-1/4, AD-M10X1 | - | - | - | Panel | - | - | - | ACS800R4IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz | - | IP21 | - | - | - | - | - | ||
![]() DAMF-Q12-16 Festo | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRVS Series Semi-Rotary Drives | - | - | - | - | DAMF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZBS-2 Festo | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Interfaces | - | - | - | - | ZBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Centring Pin | - | - | - | - | - | - | - | - | - | - | ||
![]() HNA-100 Festo | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HNA-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assembly | - | Motor | - | - | - | 1.5 Meters | - | - | - | - | - | - | - | - | ||
![]() FNG-160 Festo | 2323 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FNG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-3/8-NPT Festo | 22 |
| - | - | - | - | - | Steel | - | - | - | - | - | 221050 | - | - | - | - | - | - | - | - | - | - | - | B | - | Molex | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blanking Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMF-Q12-12 Festo | 168336248 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRVS Series Semi-Rotary Drives | - | - | - | - | DAMF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABF-S4-1-R2C2-C-10 Festo | 2132 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VABF | - | KEMET | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Regulator Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSC-3/8-02-VDMA Festo | 209462311 |
| - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | Manifold sub-bases | - | -- | - | - | NSC | - | - | - | - | - | - | - | - | - | - | - | - | 2000V (2kV) | -55°C ~ 110°C | Tray | MKP385 | 2.264 L x 1.181 W (57.50mm x 30.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 1.2µF | - | - | - | 2.067 (52.50mm) | - | - | - | Isolating Disc | - | - | - | - | - | - | - | -- | - | - | 1.772 (45.00mm) | - | - | -- | ||
![]() NDV-1-ISO Festo | 67 |
| - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | VQ100 | - | - | - | - | - | - | - | - | - | - | - | - | 1600V (1.6kV) | -55°C ~ 110°C | Tray | MKP385 | 1.024 L x 0.472 W (26.00mm x 12.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.12µF | - | - | - | 0.886 (22.50mm) | - | - | - | Blanking Plate | - | - | - | - | - | - | - | -- | - | - | 0.866 (22.00mm) | - | - | -- | ||
![]() SNCL-40 Festo | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | - | - | SNCL | - | - | - | - | - | - | - | - | - | AF-B - 2 | - | - | - | - | - | 1SBL29 | - | - | - | - | - | - | - | - | - | - | - | - | - | Installation Contactor | - | - | - | - | - | - | 3 | - | - | Swivel Flange | 240to 60 V | - | - | - | - | - | - | - | - | - | ||
![]() MS4-WPE Festo | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS4-NNR Festo | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS4-WPB-EX Festo | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS9-WP Festo | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | - | 16 Ω | - | - | Wirewound | - | - | 5 W | - | - | - | 910 µm | - | - | Bracket | - | - | - | - | - | - | - | - | - | 12.7 mm | - | 47.8 mm | 12.7 mm | - | ||
![]() LRBAS-1/4-D-MINI Festo | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNCB-125 Festo | 2706 |
| - | Through Hole | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNCB | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | 5 V | - | - | 5.5 V | 4.5 V | - | - | - | Shift Register | Swivel Flange | - | - | - | - | - | - | - | - | - | - |