- Manufacturer Series
- Accessory Type
- Product Type
- For Use With
- Manufacturer
- Series
- RoHS
- Manufacturer Part Number
- Material
- Package
- Approvals
- Mfr
Attribute column
Manufacturer
Festo Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Enclosure | For Use With | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Number of Channels | Lead Diameter | Max Supply Voltage | Min Supply Voltage | Accessory Type | Manufacturer Size Code | Usage | Logic Function | Product Type | Specifications | Max Frequency | Features | IP Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EV-10/30-3 Festo | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamping Piece | - | - | - | Clamping Module | - | - | - | - | - | - | - | - | - | ||
![]() AD-M10X1,25-1/4 Festo | 56 |
| - | - | - | - | - | - | - | - | R4 | - | - | - | - | ABB | - | ACS800-U1-0020-2+P901 | 25-1/4, AD-M10X1 | - | Panel | ACS800R4IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz | - | IP21 | - | - | - | - | - | ||
![]() DAMF-Q12-16 Festo | 23 |
| - | - | - | - | - | - | - | - | - | DRVS Series Semi-Rotary Drives | - | - | - | - | - | - | DAMF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNCS-100 Festo | 2044 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNCS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | ||
![]() EAMM-A-V32-42A Festo | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRM-H-1/2-D-MIDI Festo | 336504339 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branching Module | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNCB-40-R3 Festo | 19 |
| - | - | - | - | - | - | - | - | - | DSBC Series Standard Cylinder | - | - | - | - | - | - | SNCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | ||
![]() CRSG-M12X1,25 Festo | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRSG | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rod Clevis | - | - | - | - | - | - | - | - | - | ||
![]() SNC-32 Festo | 37 |
| - | - | - | - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | - | - | - | - | SNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | ||
![]() MS9-WP Festo | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | - | 16 Ω | - | - | Wirewound | - | 5 W | - | - | - | - | - | 910 µm | - | - | Bracket | - | - | - | - | - | - | - | - | 12.7 mm | - | 47.8 mm | 12.7 mm | - | ||
![]() LRBAS-1/4-D-MINI Festo | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNCB-125 Festo | 2706 |
| - | - | - | Through Hole | - | - | 20 | - | - | - | - | - | - | - | - | - | SNCB | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 5 V | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | Shift Register | Swivel Flange | - | - | - | - | - | - | - | - | - | ||
![]() NEBM-S1W9-E-5-Q5-LE6 Festo | 2671 |
| - | - | - | - | Through Hole | Axial | - | - | - | - | - | -- | -- | - | - | - | - | Festo Corporation | - | Bulk | Active | - | 20V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | - | 8.2µF | - | - | -- | R (0.01%) | -- | - | - | - | - | Cable Assembly | B | Motor | - | - | 5 Meters | - | Military | - | - | -- | - | - | - | ||
![]() EV-20/120-5 Festo | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamping Piece | - | - | - | Clamping Module | - | - | - | - | - | - | - | - | - | ||
![]() CRSGS-M10X1,25 Festo | 2822 |
| - | - | - | - | - | - | - | - | - | Spherical Swivelling Cylinder | - | - | - | - | - | - | CRSGS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rod Eye | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2062 |
| - | Production (Last Updated: 1 month ago) | - | - | - | - | 8 | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | Festo Corporation | - | Bulk | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Cable Assembly | - | Motor | - | - | 2.5 Meters | - | - | - | - | - | - | - | - | ||
![]() FRM-D-MINI Festo | 51 |
| - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branching Module | - | - | - | Branching Module | - | - | - | - | - | - | - | - | - | ||
![]() VMPA-HBV-B Festo | 27 |
| - | - | - | - | - | - | - | - | - | Valves | - | - | - | - | - | - | VMPA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blanking Plate | - | - | - | Connecting Cable | - | - | - | - | - | - | - | - | - | ||
![]() LR-ZP-A-D-3 Festo | 2414 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Regulator Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNA-32-R3 Festo | 45 |
| - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | HNA-32-R3 | - | - | - | - | Compliant | - | - | Tape & Reel | - | - | 1 % | - | - | 100 ppm/°C | - | 143 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No |