- Manufacturer Series
- Accessory Type
- Product Type
- For Use With
- Manufacturer
- Series
- RoHS
- Manufacturer Part Number
- Material
- Package
- Approvals
- Mfr
Attribute column
Manufacturer
Festo Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Number of Terminals | Approvals | Base Product Number | Body Orientation | Chemical Resistant | Contact Classification | Contact Materials | Enclosure | For Use With | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operation | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Gender | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Contact Gender | Current - Supply (Disable) (Max) | Number of Ports | Accessory Type | Spread Spectrum Bandwidth | Family | Test Current | Forward Voltage | Terminal Type | Product Type | Max Frequency | Depth Behind Panel | Absolute Pull Range (APR) | Shell Plating | Outer Diameter | Lamp Type | Wattage | Strain Relief | Contacts | IP Rating | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHAP2-BG-NRH-35 Festo | 15 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | MHAP2 | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 1.8V ~ 3.3V | - | 168.75 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | Mounting Kit | - | - | - | - | - | H-Rail Mounting | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() AD-M10X1,25-1/8 Festo | 83 |
| - | - | - | - | - | - | - | - | - | - | - | R6 | - | ABB | ACS800-U1-0120-7+P901+D150 | 25-1/8, AD-M10X1 | - | Panel | - | - | - | ACS800R6IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz | - | - | - | - | - | - | - | - | IP21 | - | - | - | - | ||
![]() NST-8-M6 Festo | 96 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NST-8-M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slot Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPNC-125 Festo | 2795 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPNC-125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASCF-H-L1-10-7V Festo | 33 |
| - | - | - | - | 15 | - | - | Straight | - | (1/14)Signal | Beryllium Copper | - | - | - | - | ASCF | - | - | Cable | -65C to 200C | - | - | Not Required(mm) | 32.5(mm) | - | No | - | 15-15 | Crimp | 850VDC/600VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | 15(POS) | SKT | - | 1(Port) | Label Holder | - | D38999 | - | - | - | Inscription Label Holder | - | - | - | Electroless Nickel | - | - | - | No | - | - | 31(mm) | - | Not Required(mm) | - | ||
![]() VABF-S4-1-R1C2-C-10 Festo | 2776 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VABF | Glenair | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Regulator Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSC-6-100 Festo | 28 |
| - | - | - | PBT | - | - | - | - | No | - | - | - | - | - | - | QS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cap | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | - | - | - | ||
![]() QSH-6-100 Festo | 19 |
| - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | QSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSH-10-8 Festo | 48 |
| - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | QSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CACR-S-B12G5-220-PB Festo | 168336232 |
| - | - | - | - | - | - | - | - | - | - | - | - | PROFIBUS Protocol | - | - | CACR-B12G5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Connector | - | - | - | - | - | Terminating Resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABD-L1-14B-S-G18 Festo | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VABD | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASCF-H-L1-14-6V Festo | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASCF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Label Holder | - | - | - | - | - | Inscription Label Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-FRM-3/8-Y Festo | 2097 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branching Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNA-63-R3 Festo | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | HNA-63-R3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNA-20-R3 Festo | 40 |
| - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G1MP1-62W02L8 | HNA-20-R3 | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | LED | - | - | 2NC | IP66 | - | - | - | - | ||
![]() SZB-32 Festo | 152336248 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | BAC30SPDT-C | SZB-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNG-200 Festo | 2462 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LNG-200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNA-63 Festo | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE5215AK | HNA-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Percent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 MilliAmps | 1.5 Volts | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() LSNSG-32 Festo | 40 |
| - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0125E3ZN | LSNSG-32 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMT-V7-125-A Festo | 2169 |
| - | - | - | - | - | UL | - | - | - | - | - | - | - | Thomas & Betts | 171MSXADJ | DAMT-V7-125-A | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trunnion Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - |