- Manufacturer Series
- Accessory Type
- Product Type
- For Use With
- Manufacturer
- Series
- RoHS
- Manufacturer Part Number
- Material
- Package
- Approvals
- Mfr
Attribute column
Manufacturer
Festo Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Approvals | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Contact Sizes | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | For Use With | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Note | Inductance | DC Resistance (DCR) | Shell Size, MIL | Accessory Type | Q @ Freq | Product Type | Coil Voltage | Includes | Power Consumption | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FRM-3/4-D-MAXI Festo | 40 |
| - | - | - | - | - | - | - | - | - | UL;CE | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTFR1P6BCR | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branching Module | - | - | 12 VAC 50Hz, 12 VAC 60Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-1/4-50 Festo | 20 |
| - | Surface Mount | Nonstandard | - | - | - | - | Galvanized Steel | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | B | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | CTCDRH73BF | 0.295 L x 0.295 W (7.50mm x 7.50mm) | ±20% | - | - | - | - | - | - | - | - | - | 220 mA | - | Shielded | - | - | - | - | - | - | 560 µH | 4.7Ohm Max | - | Blanking Plug | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | - | - | ||
![]() WBN-12/16 Festo | 160336241 |
| - | - | - | - | - | - | - | - | - | - | Swissbit | - | - | - | - | - | 1 | - | - | - | - | Swissbit | - | WBN | - | - | - | - | - | - | 608799 | - | - | - | - | - | - | N-26m2 (2230) | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drives - SSD | - | - | - | - | - | Solid State Drives - SSD | - | - | - | - | - | - | ||
![]() FNC-50 Festo | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSBG Series Cylinder | - | - | - | - | - | FNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FNC-63 Festo | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSBG Series Cylinder | - | - | - | - | - | FNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSC-1/4-1-ISO Festo | 60 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | 20 | - | - | Manifold sub-bases | - | - | -- | - | - | NSC | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | Receptacle Housing | For Male Pins | 41 | - | Bayonet Lock | - | Crimp | - | A | Unshielded | Environment Resistant | Cadmium over Nickel | 20-41 | - | -- | Contacts Not Included | - | - | -- | Isolating Disc | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | ||
![]() VAVC-Q2-M22U-6-N Festo | 43 | - | - | - | - | - | - | - | - | - | - | - | Vishay / Sprague | 1000 nF | 0906 | 2516 | - | - | 1500 | VZQA Series Pinch Valves | - | - | - | Vishay | - | VAVC | - | + 85 C | - | P Case | - 55 C | - | - | - | N | 0.000868 oz | 40 VDC | - | Reel | TM8 | - | 10 % | - | - | - | - | - | 1 uF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Seal Cartridge | - | Tantalum Capacitors | - | - | - | Tantalum Solid High Reliability, Low DCL | - | Tantalum Capacitors - Solid SMD | 1.25 mm | - | 2.45 mm | 1.5 mm | - | - | ||
![]() NST-8-M6 Festo | 96 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NST-8-M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slot Nut | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPNC-125 Festo | 2795 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPNC-125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-FRM-1/2-Z Festo | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branching Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBR-8-63 Festo | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Switches SME-8, Proximity Switches SMT-8 | - | - | - | - | - | SEBR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNCL-12-R3 Festo | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZF-40 Festo | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SZF-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABF-S4-1-R1C2-C-6 Festo | 2317 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VABF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Regulator Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRSG-M16X1,5 Festo | 2068 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5, CRSG-M16X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rod Clevis | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBZS-63 Festo | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LBZS-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-LD-12-24DC Festo | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSN1G Solenoid Coil, MSN1W Solenoid Coil | - | - | - | - | - | MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | - | - | 50mW | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2023 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Systems | - | - | - | - | - | FBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Connector | - | Plug Connector | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMT-V1-50-A Festo | 2876 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | - | - | - | DAMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trunnion Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZS-63 Festo | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SZS-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | - | - | - | - |