- Manufacturer Series
- Accessory Type
- Product Type
- For Use With
- Manufacturer
- Series
- RoHS
- Manufacturer Part Number
- Material
- Package
- Approvals
- Mfr
Attribute column
Manufacturer
Festo Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 1st Contact Gender | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | For Use With | Frequency-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Overall Impedance | Package | Product Status | RoHS | Operating Temperature | Series | Color | Ingress Protection | Style | Current Rating | Accessory Type | Product Type | Coil Voltage | 1st Connector | 2nd Connector | Features | Operating Voltage | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUA-12/16 Festo | 40 |
| - | - | - | - | - | - | - | - | Stearns | 1087061A0 QF | SUA-12/16 | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | 190 VAC;230 VAC;380 VAC;460 VAC | IP23 | - | ||
![]() ZNCF-40 Festo | 40 |
| - | - | - | - | - | - | - | - | ABB | ACH550-BCR-06A1-6+B055+F267+L511 | ZNCF-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | Trunnion Flange | - | - | - | - | - | - | - | ||
![]() WBN-40 Festo | 40 |
| - | - | - | - | - | - | - | - | Brady | 104401 | WBN-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Mounting | - | - | - | - | - | - | - | ||
![]() DPNA-20 Festo | 40 |
| - | - | - | - | - | - | - | - | - | - | DPNA-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | ||
![]() DPNA-80 Festo | 24416242 |
| - | - | - | UL;CE | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTFR025BCR | DPNA-80 | - | - | - | - | - | No | - | - | - | - | - | - | - | Mounting Kit | 12 VAC 50Hz, 12 VAC 60Hz | - | - | - | - | - | - | ||
![]() FUA-40 Festo | 40 |
| - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0125E4MK | FUA-40 | - | Panel | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | ||
![]() GBS-63 Festo | 136416248 |
| - | - | - | - | - | - | - | - | Staco Energy | SC-CHG-1000 | GBS-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pivot pin | - | - | - | - | - | - | - | ||
![]() FUA-20 Festo | 40 |
| - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | BFA84F | FUA-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPNC-40 Festo | 40 |
| - | - | - | - | - | - | - | - | Miscellaneous | - | DPNC-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | ||
![]() VAME-S6-W-M46 Festo | 39 |
| - | Male | Male | - | Q-2O0370 | LMR 195 | - | 6 GHz | - | - | VAME | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | Black | - | SMA to N-Type | - | Mounting Kit | - | - | SMA Plug, Right Angle | N-Type Plug | Shielded | - | - | 9.843 (250.00mm) | ||
![]() DAMT-V1-32-A Festo | 55 |
| - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | - | DAMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Trunnion Mounting Kit | - | - | - | - | - | - | - | ||
![]() FBS-SUB-9-WS-PB-K Festo | 16 |
| - | - | - | - | - | - | Motor Controllers | - | - | - | FBS | - | - | - | - | - | - | - | - | - | - | - | - | Plug Connector | Plug Connector | - | - | - | - | - | - | - | ||
![]() HBN-8/10X1 Festo | 41 |
| - | - | - | - | - | - | - | - | - | - | HBN-8/10X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-M20X1,5 Festo | 51 | - | - | - | - | - | - | - | Cylinder | - | - | - | SG | - | - | - | - | - | - | - | - | - | - | - | - | - | Rod Clevis | - | - | - | - | - | - | - | ||
![]() FWSR-6 Festo | 45 |
| - | - | - | - | - | - | DSM Rotary Actuators | - | - | - | FWSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAMH-PU-A Festo | 41 |
| - | - | - | - | - | - | SPAN Pressure Sensors | - | - | - | SAMH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS12-AGI Festo | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS Series | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | ||
![]() VABF-S4-2-R6C2-C-6 Festo | 2921 |
| - | - | - | - | - | - | - | - | - | - | VABF | - | - | - | - | - | - | - | - | - | - | - | - | Regulator Plate | - | - | - | - | - | - | - | - | ||
![]() VAMC-B10-20-CH2 Festo | 231462300 |
| - | - | - | - | - | - | - | - | - | - | VAMC | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | ||
![]() VAMC-B10-25-CH2-S Festo | 12 |
| - | - | - | - | - | - | - | - | - | - | VAMC | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - |