- Manufacturer Series
- Accessory Type
- Product Type
- For Use With
- Manufacturer
- Series
- RoHS
- Manufacturer Part Number
- Material
- Package
- Approvals
- Mfr
Attribute column
Manufacturer
Festo Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Weight | Base Product Number | For Use With | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer Series | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Lead Spacing | Current - Supply (Disable) (Max) | Accessory Type | Spread Spectrum Bandwidth | Usage | Product Type | Specifications | Absolute Pull Range (APR) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NEBM-S1G9-E-5-Q5-LE6 Festo | 2343 |
| - | - | - | - | - | - | - | - | - | - | Festo Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assembly | - | Motor | - | 5 Meters | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | - | Festo Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assembly | - | Motor | - | 2.5 Meters | - | - | - | - | ||
![]() FBA-2-M12-5POL Festo | 133 |
| - | - | - | - | - | - | Control Systems | - | - | FBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Connector | - | - | Plug Connector | - | - | - | - | - | ||
![]() FK-M36X2 Festo | 2814 |
| - | - | - | - | - | - | - | - | - | FK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Self-Aligning Rod Coupler | - | - | - | - | - | ||
![]() HZF-32 Festo | 21 |
| - | - | - | - | - | - | - | - | - | HZF-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FNC-16 Festo | 9 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | FNC | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | 1.8V ~ 3.3V | 132.813 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() N-22-SW Festo | 14 |
| - | - | - | - | - | - | SV Basic Valves, SVOS Basic Valves, SVS Basic Valves | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switch | - | - | - | - | - | - | - | - | ||
![]() ZBV-12-9 Festo | 200420297 |
| - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | - | -- | ZBV | - | - | - | - | 250V | -55°C ~ 85°C | Bulk | MKP379 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.15µF | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | Long Life | 0.433 (11.00mm) | -- | ||
![]() VAVC-Q-M22C-15-E Festo | In Stock | - | - | - | - | - | - | - | VZQA Series Pinch Valves | - | - | VAVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal Cartridge | - | - | - | - | - | - | - | - | ||
![]() DAMT-V1-80-A Festo | 2683 |
| - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | DAMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trunnion Mounting Kit | - | - | - | - | - | ||
![]() SNC-80 Festo | 10 |
| - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | SNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | ||
![]() SNCL-80 Festo | 27 |
| - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | SNCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | ||
![]() LNG-63 Festo | 27 |
| - | - | - | - | - | - | ADVUL Compact Cylinder | - | - | LNG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZF-40 Festo | 50 |
| - | - | - | - | - | - | - | - | - | LZF-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LN-63 Festo | 50 |
| - | - | - | - | - | - | - | - | - | LN-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNC-40 Festo | 49 |
| - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | SNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | ||
![]() SNCB-63 Festo | 49 |
| - | - | - | - | - | - | DNC Series Standard Cylinder | - | - | SNCB | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | ||
![]() NEV-2DA/DB-ISO Festo | 46 |
| - | - | - | - | - | - | - | - | - | NEV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Plate Kit | - | - | End Plate Kit | - | - | - | - | - | ||
![]() EAMM-U-30-V20-28A-44 Festo | 2907 |
| - | - | - | - | - | - | - | - | - | - | Festo Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNG-40 Festo | 43 |
| - | - | - | - | - | - | ADVUL Compact Cylinder | - | - | LNG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |