- Manufacturer Series
- Accessory Type
- Product Type
- For Use With
- Manufacturer
- Series
- RoHS
- Manufacturer Part Number
- Material
- Package
- Approvals
- Mfr
Attribute column
Manufacturer
Festo Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Approvals | For Use With | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Package | RoHS | Operating Temperature | Series | Tolerance | Part Status | Voltage - Supply | Depth | Current Rating | Output | Termination Style | Output Type | Accessory Type | Accuracy | Test Current | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Port Size | Product Type | Coil Voltage | Max Frequency | Maximum Pressure | Features | Wattage | Nominal Input Voltage (AC) | IP Rating | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HZS-32 Festo | 152336248 |
| - | - | - | - | - | - | - | - | HZS-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNA-40 Festo | 40 |
| - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | DH1-345D6EB-C20C | HNA-40 | Panel | DH1FR0IP20 | - | - | - | - | - | - | 6.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 Hz | - | - | - | 480 VAC | IP20 | 5 | ||
![]() KSG-M27X2 Festo | 152336248 |
| - | - | - | - | UL;CE | - | Cutler Hammer, Div of Eaton Co | XTFR025BCH | KSG-M27X2 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 VAC 50Hz, 277 VAC 60Hz | - | - | - | - | - | - | - | ||
![]() HBN-20/25X1-A Festo | 55 |
| - | - | - | - | - | - | Veeder Root | - | HBN-20/25X1-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMT-V1-100-A Festo | 2730 |
| - | - | - | - | - | - | NTE Electronics | NTE5218AK | DAMT-V1-100-A | - | - | - | - | - | 5 Percent | - | - | - | - | - | - | - | - | - | 29 MilliAmps | - | - | - | 1.5 Volts | - | Trunnion Mounting Kit | - | - | - | - | 10 | - | - | - | ||
![]() DAMD-PS-M6-12-R1 Festo | 152336248 |
| - | - | - | - | - | - | Topaz Electric Corp | 860B | DAMD-PS-M6-12-R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZNCF-80 Festo | 2397 |
| - | - | - | - | - | - | Carlo Gavazzi | PL22STLY06 | ZNCF-80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trunnion Flange | - | - | - | - | - | - | - | - | ||
![]() HSB-D-MINI Festo | 224336248 |
| - | - | - | - | - | - | Name Brand Replacements™ | 222-3000-GTRRS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bolt | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRM-H-1/4-D-MINI Festo | 152336248 |
| - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG14G0110VFFJ | - | Panel | - | - | - | D Series | - | - | - | - | 110 A | - | - | - | Branching Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDV-3-ISO Festo | 40 |
| - | - | - | - | - | - | Dynapar | B58N1024XSBA3J | MHAP4-BP-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Blanking Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABB-B10-30-E Festo | 40 |
| - | - | - | - | - | - | ABB | OETL-NF400SW | MHAP2-BP-3 | Panel | - | - | - | - | - | - | - | - | 400 A | - | - | - | Blanking Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRB-D-MIDI Festo | 224336248 |
| - | Cylinder | -- | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | 8 V ~ 30 V | - | - | 1 V ~ 5 V | M12, 4 Pin | Analog Voltage | Bracket | ±0.5% | - | 1000 PSI (6894.76 kPa) | Absolute | Threaded | - | Female - 7/16 (11.11mm) UNF | - | - | - | -- | Amplified Output, Temperature Compensated | - | - | - | - | ||
![]() LNG-32 Festo | 28 |
| - | - | - | - | - | ADVUL Compact Cylinder | SFERNICE - VISHAY | - | LNG | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNC-63 Festo | 49 |
| - | - | - | - | - | DNC Series Standard Cylinder | - | - | SNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | ||
![]() SNCB-80 Festo | 27 |
| - | - | - | - | - | DNC Series Standard Cylinder | - | - | SNCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - | ||
![]() LQG-125 Festo | 2778 |
| - | - | - | - | - | - | - | - | LQG-125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring-Angle Clevis Foot | - | - | - | - | - | - | - | - | ||
![]() QM-1/8-1/8 Festo | 30 |
| - | - | - | Aluminium Alloy | - | - | - | - | QM | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS12-AGF Festo | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | MS Series | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGS-M48X2 Festo | 839 |
| - | - | - | - | - | - | - | - | SGS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rod Eye | - | - | - | - | - | - | - | - | ||
![]() SNCL-20 Festo | 37 |
| - | - | - | - | - | - | - | - | SNCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Swivel Flange | - | - | - | - | - | - | - | - |