- Additional Feature
- Applications
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Festo Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | ECCN Code | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | JESD-30 Code | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM-6 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSL23S Festo | In Stock | - | - | YES | SILICON | 2 | 0.5 V | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | FSL23S | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, ESGA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | NOT SPECIFIED | 5.65 | Yes | EAR99 | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | DUAL | FLAT | NOT SPECIFIED | compliant | AEC-Q101 | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | 2 A | 1 | 30 V | 50 A | 500 µA | ||
![]() AL-01 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV-M5 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |