- Series
- Features
- Part Status
- Accuracy
- Capacitance
- Dielectric
- Dimensions
- Lead Free Status / RoHS Status
- MSL
- Manufacturer
- Manufacturer Part Number
- Maximum Pressure
Attribute column
Manufacturer
Festo Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dimensions | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | MSL | RoHS | Operating Temperature | Series | Tolerance | Part Status | Capacitance | Pitch | Voltage - Supply | Output | Termination Style | Output Type | Dielectric | Note | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HGPP-20-A-G1 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGPP-20-A-G2 Festo | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | - | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | - | - | ±0.5% | 500 PSI (3447.38 kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | -- | Amplified Output, Temperature Compensated | ||
![]() HGPP-25-A-G2 Festo | In Stock | - | - | Faston | - | - | D35,5x62,4mm | - | - | - | n/a | Yes | - | 4.16.10 | ±5 % | - | 10 uF | n/a | - | - | - | - | PP | n/a | - | - | - | - | - | - | 3000 h cl. C | ||
![]() 6720 Festo | In Stock | - | - | - | - | - | - | -- | Festo | 6720 | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMD-P-M6-12-R1 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111636-6 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |