- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Type | Color | Ingress Protection | Function | Approval Agency | Actuator Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Features | Fluid Type | Orifice Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADVC-25-10-I-P Festo | In Stock | - | - | - | - | - | - | - | - | - | 37 x 38 x 37.5mm | - | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | 37.5mm | 38mm | ||
![]() AEVC-12-10-A-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AEVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-50-10-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | 65.5 x 65.5 x 62.7mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.5mm | 62.7mm | 65.5mm | ||
![]() ADVC-32-15-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | 45 x 45 x 50mm | - | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 50mm | 45mm | ||
![]() DFM-50-25-P-A-GF Festo | In Stock | - | - | - | - | 3.4kg | - | - | - | - | 118 x 148 x 64mm | - | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 118mm | 148mm | ||
![]() GRLA-1/2-QS-12-RS-D Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | - | - | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | -10°C ~ 60°C | - | Flow Controller | - | - | One-Way | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | ||
![]() DFM-20-20-P-A-KF Festo | In Stock | - | - | - | - | 732g | - | - | - | - | 75 x 83 x 36mm | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 75mm | 83mm | ||
![]() QSTL-1/8-4 Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 4mm OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | -10°C ~ 80°C | QS | T-Fitting | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | Push-In to Threaded | - | - | - | - | - | - | - | ||
![]() QSMF-M3-4 Festo | In Stock | - | - | Inline | - | - | Brass | - | - | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | ||
![]() NAS-1/8-02-VDMA Festo | In Stock | - | - | Base | - | - | Aluminium | - | - | - | - | VSVA Solenoid Valves | - | NAS | - | - | Festo Corporation | - | - | Bulk | Active | - | - | Sub Base | - | - | - | - | - | - | - | 1/8 in, M5 | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | ||
![]() QS-3/8-8-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | - | No | - | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | ||
![]() DFM-20-30-P-A-GF Festo | In Stock | - | - | - | - | 865g | - | - | - | - | 85 x 83 x 36mm | - | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 85mm | 83mm | ||
![]() QSMLV-M5-4-I Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | No | - | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | M5 | Push-In to Threaded | - | Orientable | - | - | - | - | - | ||
![]() QSL-6 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | No | - | - | 6mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In | - | - | - | - | - | - | - | ||
![]() DZF-40-250-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DZF-40-250-A-P-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF-3/4-D-MIDI-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMFH-5-1/2-S Festo | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | - | JMFH | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 5/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRS-1/8-3-B Festo | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | PRS | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | ||
![]() VL-5-1/4-EX Festo | In Stock | - | - | - | - | - | - | Pneumatic | - | - | - | - | - | VL-5-1/4-EX | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DYEF-S-M10-Y1 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DYEF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |