- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Operating Temperature | Series | Type | Number of Positions | Color | Construction | Function | Number of Ports | Operating Pressure | Thread Size | Connection Method | Finish | Features | Stroke Length | Shaft Detail | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSF-1/2-16-B Festo | In Stock | - | - | Inline | - | - | - | Brass | - | - | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | ||
![]() DSBC-80-100-PPVA-N3 Festo | In Stock | - | - | - | - | - | 2.7kg | - | - | - | - | 317.6 x 93 x 93mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93mm | 317.6mm | 93mm | ||
![]() DSBC-80-200-PPVA-N3 Festo | In Stock | - | - | - | - | - | 2.7kg | - | - | - | - | 417.6 x 93 x 93mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93mm | 417.6mm | 93mm | ||
![]() DSBC-40-25-PPSA-N3 Festo | In Stock | - | - | - | - | Aluminium | 740g | - | - | - | - | 186.9 x 54 x 54mm | - | - | DSBC | 12 bar | +80°C | Festo Corporation | -20°C | - | Double Acting | Bulk | Active | -20°C ~ 80°C | DSBC | Linear Actuator | - | - | Tie-Rod Cylinder | - | - | 8.7 ~ 174 PSI (0.6 ~ 12 bar) | - | G1/4 | - | ISO Standardized | 0.984 (25.00mm) | External Thread M12 x 1.25 | 54mm | 186.9mm | 54mm | ||
![]() ADVC-25-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 37 x 38 x 52.5mm | - | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | 52.5mm | 38mm | ||
![]() ADVC-40-25-A-P Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-16-10-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 27 x 25 x 32mm | - | - | ADVC | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 32mm | 25mm | ||
![]() DFM-50-200-P-A-GF Festo | In Stock | - | - | - | - | - | 8.1kg | - | - | - | - | 334 x 148 x 64mm | - | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 334mm | 148mm | ||
![]() DSBC-50-50-PPSA-N3 Festo | In Stock | - | - | - | - | - | 1.2kg | - | - | - | - | 227.8 x 64 x 64mm | - | - | DSBC | 12 bar | +80°C | Festo Corporation | -20°C | - | Double Acting | Bulk | Active | -20°C ~ 80°C | DSBC | Linear Actuator | - | - | Tie-Rod Cylinder | - | - | 5.8 ~ 174 PSI (0.4 ~ 12 bar) | - | G1/4 | - | ISO Standardized | 1.969 (50.00mm) | External Thread M16 x 1.5 | 64mm | 227.8mm | 64mm | ||
![]() VABM-L1-14S-G14-2 Festo | In Stock | - | - | Base | - | - | - | Aluminium Alloy | - | - | - | - | VUVG-LK Series Individual Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | - | - | - | VUVG | 8bar | +60°C | - | -5°C | Inline | - | - | - | - | - | - | 2 | - | - | 5/2 | 5 | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-14S-G14-12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold Strip | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | ||
![]() QSLL-G1/4-6 Festo | In Stock | - | - | Inline | - | - | - | PBT | - | 90° | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLL-G1/8-6 Festo | In Stock | - | - | Inline | - | - | - | PBT | - | 90° | No | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-L1-10S-G18-10 Festo | In Stock | - | - | Base | - | - | - | Aluminium Alloy | - | - | - | - | VUVG-LK Series Individual Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | ||
![]() MS6-MV Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Air Preparation | - | - | - | Festo Corporation | - | - | - | Bulk | Obsolete | - | MS | Module Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Wrought Aluminium Alloy | - | - | - | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | ||
![]() QSTL-1/2-16 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VUVS | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-1/8-6 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | - | PBT | - | 90° | No | - | - | 6mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | - | Bulk | Active | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | Push-In to Threaded | - | Orientable | - | - | - | - | - |