- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Body Material | Actuation Type | Angle | Chemical Resistant | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Special Features | Standards Met | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power Rating | Max Power Dissipation | Function | Case Code (Metric) | Case Code (Imperial) | ELV | Number of Ports | Number of Resistors | Operating Pressure | Thread Size | Overall Height | Connection Method | Finish | Overall Length | Features | Fluid Type | Flow Rate | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSL-G1/4-8 Festo | In Stock | - | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | 90° | No | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | RoHS Compliant | - | - | -10°C ~ 80°C | - | QS | - | - | - | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/4 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-G3/8-10 Festo | In Stock | - | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | 90° | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | - | - | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G3/8 | - | Push-In to Threaded | - | - | Orientable | - | - | - | - | - | - | ||
![]() QSLV-G3/8-8 Festo | In Stock | - | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | 90° | No | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | Non-Compliant | - | - | - | - | -10°C ~ 80°C | - | QS | - | - | - | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G3/8 | - | Push-In to Threaded | - | - | Orientable | - | - | - | - | - | - | ||
![]() MS6-LR-1/2-D6-AS Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | - | - | - | -10°C ~ 60°C | - | MS | - | - | - | - | Regulator | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 ~ 290 PSI (0.8 ~ 20 bar) | - | 185mm | G1/2 | - | 62mm | - | Compressed Air, Inert Gas | 1717GPM (6500LPM) | - | - | - | - | ||
![]() MS4-LR-1/4-D7-AS Festo | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | MS-LR | - | +60°C | Festo Corporation | -10°C | - | Bulk | Active | Compliant | - | - | 25 V | 25 V | -10°C ~ 60°C | Tape & Reel (TR) | MS | 1 % | 2 | Solder | 200 ppm/°C | Regulator | 105 kΩ | - | Thick Film | - | 50 mW | 50 mW | - | 0603 | 0201 | Compliant | - | 1 | 11.6 ~ 203 PSI (0.8 ~ 14 bar) | - | 117.5mm | G1/4 | - | 40mm | - | Compressed Air, Inert Gas | 374GPM (1700LPM) | 254 µm | 609.6 µm | 304.8 µm | No SVHC | ||
![]() NAW-1/4-01-VDMA Festo | In Stock | - | - | - | Base | - | Aluminium | - | - | - | Solenoid Valves, VSPA Pneumatic Valves | - | NAW | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Sub Base | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Brass | Solenoid/Pilot | - | - | - | - | VZWF | 6bar | +35°C | - | -10°C | Inline | - | - | Non-Compliant | Forced Lifting of the Valve Diaphragm | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 2/2 | - | - | - | 2 | - | - | 3/4in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/8-10 Festo | In Stock | - | - | - | Inline | Nickel Plated Brass | Brass | - | - | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | - | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() QSLF-1/4-10-B Festo | In Stock | - | - | - | Inline | Polybutylene Terephthalate (PBT) | PBT | - | 90° | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | - | - | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/4 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | ||
![]() QS-G3/8-10-I Festo | In Stock | - | - | - | Inline | Nickel Plated Brass | Brass | - | - | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | - | - | - | -10°C ~ 80°C | - | QS | - | - | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G3/8 | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-P53E-ZH-A1-1C1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Exhausted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-T32C-AH-A2-1R5L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-T22CV-AZD-A2-1T1L | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-T32C-AD-D2-1R5L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-P53ED-ZD-A1-1T1L | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Exhausted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-P53C-ZH-A1-1R5L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | - | - | VUVG | 10bar | +60°C | - | -5°C | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 5/2 | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-P53C-ZH-A2-1C1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | - | - | VSVA-B-P53U-H-A2-1R5L | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Pressurised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS6-LRP-1/2-D2-A8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |