- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | RoHS | Size Type | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Bearing Type | Connection Method | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGSL-25-80-EA Festo | In Stock | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-20-50-EA Festo | In Stock | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-10-40-EA Festo | In Stock | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-40-10-A-P-A Festo | In Stock | - | - | - | - | - | - | - | 54.5 x 54.5 x 61.1mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5mm | 61.1mm | 54.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Single Acting | Bulk | Active | - | - | - | -20°C ~ 80°C | DFPD | - | - | Rotary Actuator | - | - | - | - | - | - | - | - | Rack-and Pinion Cylinder | - | - | - | - | - | 29 ~ 116 PSI (2 ~ 8 bar) | - | - | NPT1/8 | - | - | 90° | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 11224g | - | - | - | - | - | 8 bar | - | - | - | - | - | - | - | - | Compact | - | - | DFPD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Electrical | - | - | VSVA-B-P53U-D-D1-1R5L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Pressurised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-100-50-P-A-KF Festo | In Stock | - | - | - | - | - | - | - | - | - | DFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | VUVG | 8bar | +60°C | - | -5°C | Inline | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 5/2 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-80-200-P-A-GF Festo | In Stock | - | - | - | - | - | - | - | - | - | DFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAVE-L1-1L3-LR Festo | In Stock | - | - | - | - | - | PA | - | - | - | VAVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrical Connection Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Single Acting | Bulk | Active | - | - | - | -20°C ~ 80°C | DFPD | - | - | Rotary Actuator | - | - | - | - | - | - | - | - | Rack-and Pinion Cylinder | - | - | - | - | - | 29 ~ 116 PSI (2 ~ 8 bar) | - | - | NPT1/4 | - | - | 90° | - | - | - | - | - | ||
![]() GR-QB-1/2-U Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | Non-Compliant | - | - | 0°C ~ 60°C | - | - | - | Flow Restrictor, Adjustable | - | - | - | - | - | - | - | - | - | One-Way | - | - | - | - | -14 ~ 116 PSI (-10 ~ 8 bar) | - | - | Threaded | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | ||
![]() GRLA-1/8-QB-1/4-U Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 60°C | - | - | - | Flow Restrictor, Adjustable | - | - | - | - | - | - | - | - | - | One-Way | - | - | - | - | -14 ~ 116 PSI (-1 ~ 8 bar) | - | - | Threaded 2-1/8 NPT | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | ||
![]() MS4-LFX-1/4-R-Z Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-1/2-1/2-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | 1/2 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | Non-Compliant | - | - | 0°C ~ 60°C | QB | - | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/2-14 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | ||
![]() QB-3/8-3/8-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | 3/8 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 60°C | QB | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | - | Push-In to Threaded | - | - | - | - | - | - | - | - | ||
![]() MS4-LF-1/8-CRM Festo | In Stock | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.25 % | 50 ppm/°C | - | 2.55 kΩ | - | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() QBL-1/8-5/16-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | 5/16 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | 100 V | 0°C ~ 60°C | QB | 0.5 % | 100 ppm/°C | Elbow Fitting | 12.4 Ω | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | - | Push-In to Threaded | - | - | - | - | - | 650 µm | - | - | ||
![]() QB-1/2-1/2-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | 1/2 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | - | 0°C ~ 60°C | QB | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/2-14 | - | Push-In to Threaded | - | - | - | - | - | - | - | - |