- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Body Material | Underplate Material | Actuation Type | Chemical Resistant | Contact Materials | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tail Length | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Pitch | Orientation | Supply Voltage | Function | Housing Color | Impedance | Element Configuration | Contact Current Rating | Operating Pressure | Number of Signal Positions | Thread Size | Hole Diameter | Number of Columns | Connection Method | Finish | Make First / Break Last | Differential Signaling | Differential Pairs per Column | Features | Number of Ground Positions | Height | Length | Width | Plating Thickness | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VABM-B10-25S-G38-4 Festo | In Stock | - | - | - | - | - | Base | - | - | - | - | Aluminium Alloy | - | - | - | - | - | 5/2 & 5/3 Way Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-B10-25S-G38-6 Festo | In Stock | - | - | - | Gold, Tin | - | Base | - | - | Polymer | - | Aluminium Alloy | Nickel | - | - | Copper, Nickel | - | 5/2 & 5/3 Way Valves | - | VABM | - | - | - | - | - | - | - | Non-Compliant | 1.2 mm | - | - | - | - | - | Press-Fit | - | Header, Pin | Manifold Base | - | 252 | 185 °C | -67 °C | - | - | 18 | - | 1.905 mm | Vertical | - | - | Black | 85 Ω | - | 750 mA | - | 168 | 3/8in | 457.2 µm | 14 | - | - | No | Yes | 6 | - | 84 | 11.95 mm | 29.3 mm | 28.9 mm | 1.27 µm | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VUVG | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VUVG | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VZWF | - | - | - | - | Inline | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-G3/8-10 Festo | In Stock | - | - | - | - | - | Inline | - | Nickel Plated Brass | - | - | Brass | - | - | No | - | - | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | - | -10°C ~ 80°C | - | QS | - | - | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | G3/8 | - | - | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Wrought Aluminium Alloy | - | - | - | - | - | - | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Valves | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | - | - | CMSX | - | - | - | - | Positioner | - | - | - | - | - | - | - | - | - | - | 21.6 → 26.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/8-1/4-I-U-M Festo | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | 1/4 OD Tubing | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | 0°C ~ 60°C | - | QS | - | - | - | - | Straight Fitting | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | R1/8 | - | - | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-63-100-P-A-KF Festo | In Stock | - | - | - | - | - | - | - | - | - | 6.8kg | - | - | - | - | - | 214 x 162 x 78mm | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78mm | 214mm | 162mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VZWD | - | - | - | - | Inline | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-20-10-P1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-25-40-P-A-KF Festo | In Stock | - | - | - | - | - | - | - | - | - | 1.4kg | - | - | - | - | - | 123 x 95 x 44mm | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | 123mm | 95mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | - | 2 | - | - | - | - | - | Electrical | - | - | - | - | - | VZWD | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | - | VUVG | - | - | - | - | Manifold | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-63-40-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.1 % | - | 50 ppm/°C | - | - | 138 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() DGSL-10-40-P1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-8-30-Y3A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |