- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Body Material | Angle | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Size Type | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Accessory Type | Operating Pressure | Thread Size | Connection Method | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADN-20-40-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | 35.5 x 35.5 x 82.5mm | - | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5mm | 82.5mm | 35.5mm | ||
![]() DSNU-16-150-P-A Festo | In Stock | - | - | - | - | Stainless Steel | 158.9g | - | - | - | 20 x 261mm | - | - | DSNU | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 261mm | - | ||
![]() DSBC-125-500-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRVS-25-180-P Festo | In Stock | - | - | - | - | - | 494g | - | - | - | - | - | - | DRVS | 8 bar | - | - | - | - | - | - | Standard | - | - | DRVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-12H Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | - | PBT | 90° | No | - | - | 12mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | - | - | 150 V | -10°C ~ 80°C | QS | 0.1 % | 50 ppm/°C | Elbow Fitting | 5.6 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | Push-In to Sleeve | - | - | 650 µm | - | - | ||
![]() DRVS-6-90-P Festo | In Stock | - | - | - | - | - | 38g | - | - | - | - | - | - | DRVS | 8 bar | - | - | - | - | - | - | Standard | - | - | DRVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRVS-12-90-P Festo | In Stock | - | - | - | - | - | 154g | - | - | - | - | - | - | DRVS | 8 bar | - | - | - | - | - | - | Standard | - | - | DRVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-1/8-5/32-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 5/32 OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | Non-Compliant | - | - | 0°C ~ 60°C | QB | - | - | T-Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | Push-In to Threaded | - | - | - | - | - | ||
![]() QB-3/8-1/2-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | 1/2 OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | - | - | - | 0°C ~ 60°C | QB | - | - | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | ||
![]() DSBC-32-250-PPVA-N3 Festo | In Stock | - | - | - | - | - | 465g | - | - | - | 395.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 395.1mm | 45mm | ||
![]() MS6-LOE-3/8-R Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSY-6H-B Festo | In Stock | - | - | Inline | - | - | - | PBT | - | - | - | - | - | QSY | 6 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-40-160-PPVA-N3 Festo | In Stock | - | - | - | - | - | 740g | - | - | - | 321.9 x 54 x 54mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | 321.9mm | 54mm | ||
![]() MS6-LFM-1/2-AUV-DA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-32-25-PPVA-N3 Festo | In Stock | - | - | - | - | - | 465g | - | - | - | 170.1 x 45 x 45mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 170.1mm | 45mm | ||
![]() DSBC-63-50-PPVA-N3 Festo | In Stock | - | - | - | - | - | 1.7kg | - | - | - | 243.1 x 75 x 75mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | 243.1mm | 75mm | ||
![]() QSW-8HL Festo | In Stock | - | - | - | - | - | - | PBT | - | - | - | - | - | QSW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-40-400-PPVA-N3 Festo | In Stock | - | - | - | - | - | 740g | - | - | - | 161.9 x 54 x 54mm | - | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | 100 V | - | - | 1 % | 25 ppm/°C | - | 657 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 650 µm | 161.9mm | 54mm | ||
![]() MS6-FRM-1/4 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Air Preparation | - | - | - | Festo Corporation | - | Bulk | Active | - | - | - | - | MS6 | - | - | Branching Module | - | - | - | - | - | - | Branching Module | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base | - | - | - | Aluminium Alloy | - | - | - | 3/2 Way Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - |