- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Weight | Body Material | Actuation Type | Angle | Base Product Number | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Function | Number of Outputs | Output Voltage | Operating Supply Voltage | Polarity | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Quiescent Current | Number of Inputs | Operating Pressure | Thread Size | Max Dual Supply Voltage | Min Dual Supply Voltage | Output Voltage Accuracy | Connection Method | Finish | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSBG-63-40-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSBG-63-40-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-32-50-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSBG-32-50-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-32-250-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSBG-32-250-PPVA-N3 | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.1 % | 25 ppm/°C | - | 208 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() DFM-50-200-P-A-KF Festo | In Stock | - | - | - | - | - | - | 8.1kg | - | - | - | - | - | 334 x 148 x 64mm | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 334mm | 148mm | ||
![]() DSBG-160-100-PPVA-N3 Festo | In Stock | - | - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | DSBG-160-100-PPVA-N3 | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | - | - | 150 °C | 0 °C | - | - | - | - | 1 | 24 V | - | Positive | - | - | - | - | 150 mA | - | - | 7 mA | - | - | - | - | - | 4 % | - | - | - | - | - | - | ||
![]() GRLA-1/8-QS-8-RS-B Festo | In Stock | - | - | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | - | - | GRLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flow Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-6-30-PA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSNU-40-320-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 088742 | - | - | - | - | DSNU | - | - | Molex | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Base | - | - | - | Aluminium Alloy | - | - | - | - | - | VUVG-B Series Sub-Base Valves | - | VABM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | ||
![]() LR-1-D-7-DI-MAXI Festo | In Stock | - | - | Through Hole | - | 16 | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 4 | - | 9 V | - | 4 | 12 V | 5 V | 900 mW | - | 4 | SPST | - | 4 | - | - | 15 V | 5 V | - | - | - | - | - | - | - | ||
![]() DSNU-40-320-PPS-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-16 Festo | In Stock | - | - | - | Inline | - | - | - | Brass | - | - | - | - | - | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | ||
![]() QSY-6-4-100 Festo | In Stock | - | - | - | - | - | - | - | PBT | - | - | - | - | - | - | - | QSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M5-5/32-I-U-M Festo | In Stock | - | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | - | - | - | - | - | - | 5/32 OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | - | - | - | 0°C ~ 60°C | - | QS | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M5 | - | - | - | Push-In to Threaded | - | - | - | - | - | ||
![]() MS6-EE-1/2-10V24-Z Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | 50 ppm/°C | - | 556 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | 3/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | - | - | - | - | - | - | 650 µm | - | - | ||
![]() QSTF-1/4-8-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSTL-3/8-12 Festo | In Stock | - | - | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 12mm OD Tubing | - | - | - | Festo Corporation | - | Bulk | Active | - | - | - | -10°C ~ 80°C | - | QS | - | - | T-Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | - | - | - | Push-In to Threaded | - | - | - | - | - | ||
![]() VL-5/3G-D-3-C Festo | In Stock | - | - | - | - | - | - | - | - | Pneumatic | - | - | - | - | - | - | VL-5/3G-D-3-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-10 Festo | In Stock | - | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | - | No | - | - | 10mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | - | - | - | -10°C ~ 80°C | - | QS | - | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | - | Push-In | - | - | - | - | - | ||
![]() QSL-8 Festo | In Stock | - | - | - | Inline | - | Polybutylene Terephthalate (PBT) | - | PBT | - | 90° | - | No | - | - | 8mm OD Tubing | QSL | 14 bar | +80°C | Festo Corporation | -10°C | Bulk | Active | Compliant | RoHS Compliant | - | -10°C ~ 80°C | - | QS | 0.05 % | 10 ppm/°C | Elbow Fitting | 390 Ω | 155 °C | -55 °C | Thin Film | - | 31.25 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | - | - | - | - | Push-In | - | - | 350 µm | 1 mm | 500 µm |