- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Body Length | Chemical Resistant | Contact Materials | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Function | Approval Agency | Output Voltage | Number of Ports | Wire/Cable Gauge | Max Input Voltage | Operating Pressure | Thread Size | Connection Method | Overall Length | Outer Diameter | Connection Type | Features | Fluid Type | Spool Size | Minimum Bend Radius | Length | Width | Thickness | Wall Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | OGVM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DYSS-5-5-Y1F Festo | In Stock | - | - | - | - | - | - | - | - | 32.6mm | - | - | - | - | DYSS | - | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.6mm | - | M8 x 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QST-V0-10 Festo | In Stock | - | - | Tin | Stud | - | - | - | PBT | - | No | Copper | - | - | QST-V0-10 | - | - | - | - | - | - | Compliant | - | - | Crimp | - | - | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() QSL-V0-G3/8-8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VMEF-STC-M32-M-G18 Festo | In Stock | - | - | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | VMEF | 10 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | 2 | - | - | - | 3/2 | - | - | 3 | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/4-10-I-50 Festo | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Rp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-25-125-E1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | OGVM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSR-1/2-12 Festo | In Stock | - | - | - | - | - | - | PBT | - | - | - | - | - | - | QSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQR-DK-G14-Q6 Festo | In Stock | - | - | - | Through Hole | Free Hanging (In-Line) | 8 | Stainless Steel | - | - | - | - | 6mm OD Tubing | - | - | - | - | Festo Corporation | - | Bulk | Active | Compliant | -20°C ~ 150°C | NPQR | - | Straight Fitting | - | 70 °C | 0 °C | - | - | - | 10 V | - | - | 40 V | -14 ~ 232 PSI (-1 ~ 16 bar) | G1/4 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() NPFC-H-G18-F Festo | In Stock | - | - | - | - | Bulkhead | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | -20°C ~ 150°C | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-6-10-E1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DGST | 8 bar | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-6X1-BL-500 Festo | In Stock | - | - | - | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | Festo Corporation | - | Digi-Spool®, Continuous Spool | Active | - | -35°C ~ 60°C | - | - | Tubing | - | - | - | Blue | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.236 (6.00mm) | - | - | Compressed Air, Water | 1640.4 (500.0m) | 0.394 (10.00mm) | Enter Number of Meters in Order Quantity | - | - | - | - | - | - | ||
![]() QST3-G3/8-10-8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGVM-60-A-N-G14F Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | OGVM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-12X2-GN Festo | In Stock | - | - | - | - | - | 80 | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | Festo Corporation | - | Bulk | Active | Non-Compliant | -35°C ~ 60°C | - | - | Tubing | - | - | - | Green | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.472 (12.00mm) | - | - | Compressed Air, Water | - | 1.300 (33.00mm) | 14 mm | 14 mm | 1.4 mm | - | - | - | Contains Lead | ||
![]() PUN-H-3/8-BL-500-HA Festo | In Stock | - | - | - | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Digi-Spool®, Continuous Spool | Active | - | -35°C ~ 60°C | - | - | Tubing | - | - | - | Blue | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.375 (9.53mm) | - | - | Compressed Air, Water | 500.0 (152.4m) | 0.972 (24.69mm) | Enter Number of Feet in Order Quantity | - | - | - | - | - | - | ||
![]() NPFC-R-G1-G34-MF Festo | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | -20°C ~ 150°C | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1, G3/4 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-R-G14-G18-F Festo | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Bulk | Active | - | -20°C ~ 150°C | - | - | Straight Fitting | - | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8, G1/4 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - |