- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Number of Pins | Material | Body Material | Actuation Type | Chemical Resistant | Dimensions | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Standards Met | Watchdog Timers | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Max Power Dissipation | Function | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Number of Voltages Monitored | Reset Timeout | Thread Size | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Finish | Connection Type | Features | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR-22-RT Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22 | - | - | - | - | - | - | - | - | - | - | ||
![]() CRQSL-1/8-8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | CRQSL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRS-1/8-6-B Festo | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | PRS | - | - | - | - | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | - | - | ||
![]() DZH-63-25-PPV-A Festo | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | DZH-63-25-PPV-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQP-D-R14-Q6-FD-P10 Festo | In Stock | - | - | - | - | Inline | - | - | Polypropylene | - | Yes | - | NPQP | 10 bar | +60°C | -20°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Inline | 8 | - | Polypropylene | - | Yes | - | NPQP | 10 bar | +60°C | -20°C | - | Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-L-Q6-S6-P10 Festo | In Stock | - | - | - | - | - | - | - | Nickel Plated Brass | - | - | - | NPQM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | ||
![]() VASB-40-1/4-PUR-B Festo | In Stock | - | - | - | - | - | - | Polyurethane | - | - | - | - | VASB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | ||
![]() VASB-30-1/8-PUR-B Festo | In Stock | - | - | - | - | - | - | PUR | - | - | - | - | VASB | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 287 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | - | ||
![]() NPQM-LH-M5-Q4-P10 Festo | In Stock | - | - | - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | Tape & Reel (TR) | - | - | - | - | Multi-Voltage Supervisor | - | 125 °C | -40 °C | - | - | 245 mW | - | - | - | - | 5.5 V | 1 V | 7 µA | Active Low | 2 | 560 ms | - | 3.08 V | 3 V | 3.15 V | - | - | - | - | - | - | Lead Free | ||
![]() LFMAP-D-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO8573-1:2010 | ISO8573-1:2010 | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-Y-Q8-Q6-P10 Festo | In Stock | - | - | - | - | - | - | - | Brass | - | Yes | - | NPQH | 20 bar | +150°C | 0°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | ||
![]() DSBG-32-100-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DSBG-32-100-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-T-G14-Q6-P10 Festo | In Stock | - | - | - | - | - | - | - | Brass | - | Yes | - | NPQH | 20 bar | +150°C | 0°C | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | 0.1 % | 2 | 25 ppm/°C | - | 10 kΩ | 150 °C | -55 °C | Thin Film | - | 150 mW | - | 2012 | 0805 | 1 % | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | Military | 838.2 µm | 2.032 mm | 1.27 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CRDSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-160-320-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DSBG-160-320-PPVA-N3 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUWG-L14-P53E-G18 Festo | In Stock | - | - | - | - | - | - | - | - | Pneumatic | - | - | VUWG | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUWG-L14-B52-G18 Festo | In Stock | - | - | - | - | - | - | - | - | Pneumatic | - | - | VUWG | - | - | - | Manifold | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-125-125-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DSBG-125-125-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZH-32-40-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | 146 x 36 x 53.3mm | DZH-32-40-PPV-A | 10 bar | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.3mm | 146mm | 36mm | - |