- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Body Material | PCB Mounting Orientation | Angle | Chemical Resistant | Contact Materials | LED Indicator | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Operation | RoHS | Standards Met | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Orientation | Shielding | Supply Voltage | Number of Contacts | Housing Color | ELV | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Connector Type A | Connector Type B | Keyed | Finish | IP Rating | Height | Length | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VASB-15-1/8-NBR Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VASB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQT-28 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | CQT-28 | - | - | - | - | Compliant | - | - | - | 0.1 % | - | - | - | 5.49 kΩ | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ-1/2-22H Festo | In Stock | - | - | - | - | - | - | - | - | Polyoxymethylene | - | - | - | - | - | CQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZF-50-80-P-A Festo | In Stock | - | - | - | Slot | - | - | - | - | - | - | - | - | - | - | DZF-50-80-P-A | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-125-160-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSBG-125-160-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEV-1/4-A-SW27 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | -20°C | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | ||
![]() DSBG-100-125-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSBG-100-125-PPSA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQP-D-R14-Q4-FD-P10 Festo | In Stock | - | - | - | - | Inline | - | - | - | Polypropylene | - | - | Yes | - | - | NPQP | 10 bar | +60°C | -20°C | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSSF-3/8-6-B Festo | In Stock | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | QS | - | - | - | - | Compliant | - | - | - | - | - | Circular, Wire Leads | - | - | 3 | - | - | - | Black | - | Male | - | - | Unshielded | - | 3 | - | Compliant | Round | 7 m | 22 AWG | Plug | Connector | - | - | - | - | 7.0104 m | No | - | Not Applicable | ||
![]() CRQSL-1/4-10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRQSL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSSF-1/8-8-B Festo | In Stock | - | - | - | - | Bulkhead | - | - | - | Brass | - | - | - | - | - | QSSF | 6 bar | +80°C | -10°C | - | - | - | 150 V | - | 0.1 % | 100 ppm/°C | - | - | 66.5 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | 650 µm | - | - | - | - | ||
![]() NPQM-D-G18F-Q4-P10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 25 V | - | 1 % | 50 ppm/°C | - | - | 1.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() NPQH-T-Q4-E-P10 Festo | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | Yes | - | - | - | 20 bar | +150°C | 0°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | ||
![]() SMTO-8E-PS-S-LED-24 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMTO-8E | - | +60°C | -20°C | NO, PNP | - | - | - | - | - | - | - | Proximity Sensor | - | - | - | - | - | - | - | - | - | - | - | 10 to 30V dc | - | - | - | - | - | - | - | - | - | - | IP65, IP67 | - | - | - | - | - | ||
![]() NPQH-D-S10-Q6-P10 Festo | In Stock | - | - | Gold | - | - | - | - | PBT | Nickel Plated Brass | Right Angle | - | Yes | Brass | - | NPQH | 20 bar | +150°C | 0°C | - | Compliant | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | Bulk | - | - | Connector, Receptacle, Tab | - | - | 12 | - | - | - | - | 2 | Female | - | Straight | - | - | 12 | Green | Compliant | - | - | - | - | - | No | Nickel Plated | - | - | - | No | UL94 HB | - | ||
![]() NPQH-D-M5-Q6-P10 Festo | In Stock | - | - | - | - | Inline | - | - | - | Brass | - | Straight | Yes | - | - | NPQH | 20 bar | +150°C | 0°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | 50 V | - | 0.1 % | 25 ppm/°C | - | - | 383 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | 550 µm | - | - | - | - | ||
![]() UC-M5-50 Festo | In Stock | - | - | - | - | - | - | PE | - | - | - | - | - | - | - | UC | - | - | - | - | - | - | - | - | - | - | - | Silencer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQP-T-Q6-Q4-FD-P10 Festo | In Stock | - | - | - | - | - | - | - | - | Polypropylene | - | - | Yes | - | - | - | 10 bar | +60°C | -20°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-3/8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Polypropylene | - | - | Yes | - | - | NPQP | 10 bar | +60°C | -20°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |