- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Body Material | Actuation Type | Dimensions | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | RoHS | Size Type | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Construction | Function | Number of Ports | Cable Length | Operating Pressure | Connection Method | Features | Stroke Length | Shaft Detail | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRVS-25-90-P Festo | In Stock | - | - | 502g | - | - | - | DRVS | 8 bar | - | - | - | - | - | - | - | - | Standard | - | - | - | DRVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRVS-12-270-P Festo | In Stock | - | - | - | - | - | - | DRVS | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | Non-Compliant | - | - | 0°C ~ 60°C | - | DRVS | - | - | - | Rotary Actuator | 576 kΩ | - | - | - | - | - | - | Vane Cylinder | - | - | - | 36.3 ~ 116 PSI (2.5 ~ 8 bar) | M5 | - | 270° | Round Keyed | - | - | - | ||
![]() MS4-LR-1/4-D7-AS-Z Festo | In Stock | - | - | - | - | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | DFPD-80-RP-90-RS60-F0507-R3-EP | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | 100 ppm/°C | - | 5.49 kΩ | - | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-32-200-PPSA-N3 Festo | In Stock | - | - | 465g | - | - | 345.1 x 45 x 45mm | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 345.1mm | 45mm | ||
![]() DSBC-40-125-PPVA-N3 Festo | In Stock | - | - | 740g | - | - | 286.9 x 54 x 54mm | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 mm | - | - | - | - | - | 54mm | 286.9mm | 54mm | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 1 ppm/°C | - | 110 Ω | - | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | 2/2 closed, Monostable | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() DSBC-32-50-PPSA-N3 Festo | In Stock | - | - | 465g | - | - | 195.1 x 45 x 45mm | DSBC | 12 bar | +80°C | Festo Corporation | -20°C | - | Double Acting | Bulk | Active | - | - | - | -20°C ~ 80°C | - | DSBC | - | - | - | Linear Actuator | - | - | - | - | - | - | - | Tie-Rod Cylinder | - | - | - | 8.7 ~ 174 PSI (0.6 ~ 12 bar) | G1/8 | ISO Standardized | 1.969 (50.00mm) | External Thread M10 x 1.25 | 45mm | 195.1mm | 45mm | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | 50 ppm/°C | - | 4.75 Ω | - | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() GRLZ-1/8-PK-4-B Festo | In Stock | - | - | - | - | - | - | GRLZ | 10bar | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | 0.25 % | - | 50 ppm/°C | - | 3.4 kΩ | - | 125 °C | -55 °C | Thin Film | 50 mW | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminium Alloy | Solenoid | - | VUVG | 8bar | +60°C | - | -5°C | Inline | - | - | - | - | - | 150 V | - | - | - | 1 % | - | 50 ppm/°C | - | 1.91 kΩ | 2 | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 5/2 | 5 | - | - | - | - | - | - | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | 25 ppm/°C | - | 2.49 Ω | - | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWD | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | 25 ppm/°C | - | 100 kΩ | - | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 2/2 closed, Monostable | - | - | - | - | - | - | - | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Electrical | - | VZWF | - | - | - | - | Inline | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | 25 ppm/°C | - | 274 Ω | - | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | 650 µm | - | - |