- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Body Material | Actuation Type | Airflow | Approvals | Chemical Resistant | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Max Power Dissipation | Ingress Protection | Supply Voltage | Depth | Current Rating | Function | Approval Agency | Actuator Type | Lead Length | Failure Rate | Max Current Rating | Life (Hours) | Number of Ports | Cable Length | Viewing Angle | Mechanical Life | Lens Style | Test Current | Operating Pressure | Forward Voltage | Thread Size | RPM | Bearing Type | Connection Method | Color Rendering Index (CRI) | Features | Fluid Type | Orifice Diameter | Test Temperature | IP Rating | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSF-1/4-6-B-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 % | 2 | - | 200 ppm/°C | - | 1.5 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | 100 mW | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 508 µm | 1.5494 mm | 838.2 µm | - | Contains Lead | ||
![]() VAS-15-1/8-SI-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-125-3/8-NBR Festo | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | VAS | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | 115 ° | - | - | 700 mA | - | 6 V | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Plastic | 33.565835 g | - | - | 21.2 CFM | CE, CSA, UL, VDE | - | - | SRBE | - | +60°C | - | -20°C | - | NO | - | - | Compliant | 12 V | - | - | - | - | - | 2 Wire Leads | - | Changeover Switch, Floating Contact | - | - | 158 °C | 14 °C | - | - | - | 1.68 W | 1.68 W | - | - | 60 mm | 140 mA | - | - | - | - | - | - | 70000 hours | - | - | - | - | - | - | - | - | - | 4200 RPM | Ball | - | - | - | - | - | - | IP67 | - | 60 mm | 60 mm | 13 mm | - | - | ||
![]() HEL-1/2-D-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 Closed, Monostable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-125-3/8-PUR-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-30-1/8-PUR-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VAS | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | - | 25 ppm/°C | - | 79.6 Ω | - | - | - | Metal Film | - | - | 125 mW | 125 mW | - | - | - | - | - | - | - | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | 6.35 mm | 2.39 mm | - | Contains Lead | ||
![]() HE-2-QS-8 Festo | In Stock | - | - | - | - | Sub-Base Mount | - | - | - | PBT | - | - | - | - | - | HE | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | 0°C ~ 60°C | - | - | - | - | - | - | Manual Control Valve | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 | - | - | - | - | - | - | - | - | - | - | - | - | -1 ~ 145 PSI (-0.1 ~ 10 bar) | - | - | - | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper, Silver, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 10bar | +50°C | - | 0°C | - | - | - | - | Non-Compliant | - | - | - | - | 5 % | - | - | 150 ppm/°C | - | 200 MΩ | - | 155 °C | -55 °C | Thick Film | - | - | 3 W | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65, IP67 | 8.5 mm | - | 47 mm | - | No | - | ||
![]() MFH-5-1/8-S Festo | In Stock | - | - | - | - | - | - | - | - | - | Electrical | - | - | - | - | MFH | - | - | - | - | Manifold | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Monostable | - | - | - | - | - | - | - | 508 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFH-3-1/2-S Festo | In Stock | - | - | - | - | - | - | - | - | Aluminium | Electrical | - | - | - | - | MFH | 10 bar | +60°C | - | -10°C | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3/2 Closed, Monostable | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 1/2in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0bar | +50°C | - | 0°C | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | 30V dc | - | - | - | - | - | - | - | 500 mA | - | - | - | 115 ° | - | Flat | 200 mA | - | 18 V | - | - | - | - | 80 | - | - | - | 85 °C | IP40 | - | 1.7 mm | 13.35 mm | 13.35 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10bar | +50°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10bar | +50°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65, IP67 | - | - | - | - | - | - | ||
![]() VAOM-R4-20-D1-52 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VAOM | - | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHWS-16-A-NC Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DHRS | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OVEL | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHDS-50-A Festo | In Stock | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | DHDS | 8 bar | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 28.194 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHTG-140-12-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DHTG-140-12-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |