- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Chemical Resistant | Dimensions | For Use With | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Special Features | Operating Temperature | Series | Type | Number of Positions | Color | Supply Voltage | Function | Approval Agency | Number of Ports | Accessory Type | Operating Pressure | Thread Size | Connection Method | Finish | Outer Diameter | Features | Fluid Type | Spool Size | Flow Rate | Minimum Bend Radius | IP Rating | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGSL-12-100-PA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDE5-D10-C-Q4E-P-M8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10bar | +50°C | - | 0°C | - | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() DGSL-8-50-Y3A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U-3/8-B-NPT Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | U | Muffler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBL-1/2-3/8-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | 3/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/2-14 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-1/2-1/2-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 1/2 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/2-14 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MS4-LFR | 12 bar | - | Festo Corporation | - | - | Bulk | Active | - | - | 5°C ~ 60°C | MS | Filter Regulator | - | - | - | - | - | - | - | 29 ~ 174 PSI (2 ~ 12 bar) | - | G1/4 | - | - | - | Compressed Air, Inert Gas | - | 396GPM (1500LPM) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -10°C ~ 60°C | MS | Filter Regulator | - | - | - | - | - | - | - | 12 ~ 294 PSI (0.8 ~ 20 bar) | - | NPT1/2 | - | - | - | Compressed Air | - | 1189GPM (4500LPM) | - | - | - | - | - | - | ||
![]() VSNC-F-B52-D-G14-F8 Festo | In Stock | - | - | - | - | - | Aluminium Alloy | Pilot/Pilot | - | - | - | - | - | VSNC | 10bar | +60°C | - | -20°C | Through Hole | - | - | Non-Compliant | 5/2-Way Valve, Brass Armature, Enables Double-Acting Actuators to be Controlled with One Valve, IP65 Coils, Plastic Cover | - | - | - | 2 | - | - | - | - | 5 | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-25-30-P-A-KF Festo | In Stock | - | - | - | - | 1.3kg | - | - | - | 103 x 93 x 44mm | - | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | 103mm | 93mm | - | ||
![]() VABM-L1-10HW-G18-3 Festo | In Stock | - | - | Base | - | - | Aluminium Alloy | - | - | - | VUVG-B Series Sub-Base Valves | - | - | VABM | - | - | - | - | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M5-4 Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | No | - | - | 4mm OD Tubing | - | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | Non-Compliant | - | 0°C ~ 60°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M5 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M7-1/8-I-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Stainless Steel | - | - | - | - | - | - | 1/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | 0°C ~ 60°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M7 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-63-80-P-A-KF Festo | In Stock | - | - | - | - | 6.3kg | - | - | - | 194 x 162 x 78mm | - | - | - | DFM | 10 bar | +60°C | - | -5°C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78mm | 194mm | 162mm | - | ||
![]() B-M5-B Festo | In Stock | - | - | - | - | - | - | - | - | - | Compressed Air Supply | - | - | B-M5 | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | B | Blanking Plug | - | - | - | - | - | - | Blanking Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/4-5/16-I-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | 5/16 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | 0°C ~ 60°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | R1/4 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFM-63-25-P-A-GF Festo | In Stock | - | - | - | - | 4.5kg | - | - | - | 118 x 162 x 78mm | - | - | - | DFM | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78mm | 118mm | 162mm | - | ||
![]() PUN-H-1/2-SW-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | Non-Compliant | - | -35°C ~ 63°C | - | Tubing | - | Black | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.500 (12.70mm) | - | Compressed Air, Water | - | - | 0.900 (22.86mm) | - | - | 150.0 (45.7m) | - | - | ||
![]() NDV-02-VDMA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NDV | - | - | - | - | - | - | - | Compliant | - | - | - | End Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium Alloy | Solenoid | - | - | - | - | - | VUVG | 8bar | +60°C | - | -5°C | Inline | - | - | - | - | - | - | - | 2 | - | - | 5/2 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |