- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Standards Met | Watchdog Timers | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Function | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Finish | Features | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFMAP-D-MIDI Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | ISO8573-1:2010 | ISO8573-1:2010 | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-Y-Q8-Q6-P10 Festo | In Stock | - | - | - | - | Brass | - | - | Yes | - | NPQH | 20 bar | +150°C | 0°C | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | ||
![]() DSBG-32-100-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | DSBG-32-100-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-T-G14-Q6-P10 Festo | In Stock | - | - | - | - | Brass | - | - | Yes | - | NPQH | 20 bar | +150°C | 0°C | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | 0.1 % | 2 | 25 ppm/°C | - | 10 kΩ | 150 °C | -55 °C | Thin Film | - | - | 150 mW | - | 2012 | 0805 | 1 % | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | Military | 838.2 µm | 2.032 mm | 1.27 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CRDSNU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-160-320-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | DSBG-160-320-PPVA-N3 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUWG-L14-P53E-G18 Festo | In Stock | - | - | - | - | - | Pneumatic | - | - | - | VUWG | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/3 Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUWG-L14-B52-G18 Festo | In Stock | - | - | - | - | - | Pneumatic | - | - | - | VUWG | - | - | - | Manifold | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 Bistable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-125-125-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | DSBG-125-125-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZH-32-40-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | 146 x 36 x 53.3mm | DZH-32-40-PPV-A | 10 bar | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.3mm | 146mm | 36mm | - | ||
![]() NPQM-D-G38-Q10-P10 Festo | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-80-50-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | DSBG-80-50-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-D-G14-Q12-P10 Festo | In Stock | - | - | - | - | Nickel Plated Brass | - | Straight | No | - | NPQM | 16 bar | +70°C | -20°C | - | Non-Compliant | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | ||
![]() DZH-63-50-PPV-A Festo | In Stock | - | - | - | - | - | - | - | - | - | DZH-63-50-PPV-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBG-80-500-PPVA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | DSBG-80-500-PPVA-N3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHTG-140-12-A Festo | In Stock | - | - | - | - | - | - | - | - | - | DHTG-140-12-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAOM-R4-20-D1-32 Festo | In Stock | - | - | Surface Mount | 4 | - | - | - | - | - | VAOM | - | +60°C | -10°C | - | Compliant | - | No | Tape & Reel (TR) | - | - | - | - | Simple Reset/Power-On Reset | - | 85 °C | -40 °C | - | - | - | 303 mW | - | - | - | - | 5.5 V | 1 V | 1 µA | Active Low | 1 | 100 ms | 2.955 V | 3.045 V | 3 V | 2.955 V | 3.045 V | - | - | - | - | - | Lead Free | ||
![]() CLR-50-50-R-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | CLR-50-50-R-P-A | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CRDSNU | - | - | - | - | Non-Compliant | - | - | Bulk | - | 1 % | 2 | 50 ppm/°C | - | 10.5 kΩ | - | - | Metal Film | - | 125 mW | 125 mW | - | - | - | 0.1 % | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | 6.35 mm | 2.39 mm | Contains Lead | ||
![]() LR-M7-D-7-MICRO-B Festo | In Stock | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |