- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Mounting Hole Diameter | O-Ring Material | Angle | Approvals | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | RoHS | Standards Met | Tolerance | Type | Current Rating | Output | Function | Output Configuration | Output Current | Input Type | Test Current | Forward Voltage | Thread Size | Input | Temperature Range | Finish | Control Voltage | Fuse Class | Connection Type | Operating Voltage | Wattage | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAL-5-1/4-5 Festo | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | PILZ | 301106 | PAL | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | - | - | ||
![]() NAV-1/2-3C-ISO Festo | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | NAV | - | - | - | - | - | - | - | Manifold Base | - | - | - | - | - | - | - | - | 1/2 in, 1/8in | - | - | - | - | - | - | - | - | - | - | ||
![]() VABM-B10-20E-G38-5 Festo | In Stock | - | - | - | Aluminum | - | Wrought Aluminium Alloy | - | - | - | - | Grove Gear | EL-BM818-5-D-56 | VABM | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | C-Face Coupled | - | - | 1/8 in, 3/8in | - | - | - | - | - | - | - | - | - | - | ||
![]() MHA2-PR2-5-M5 Festo | In Stock | - | - | - | - | - | Wrought Aluminium Alloy | - | - | - | - | Miscellaneous | SN74157SJ | MHA2 | - | - | - | - | - | - | - | Sub-Base | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL-5-1/4-6 Festo | In Stock | - | - | - | - | - | Aluminium | - | Fluroelastomer | - | - | Dwyer Instruments | MVB-WM1 | PAL | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | NPT | - | - | - | - | ||
![]() NAV-1/4-1C-ISO Festo | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | Miscellaneous | - | NAV | - | - | - | - | - | - | - | Manifold Sub-Base | - | - | - | - | - | - | - | - | 1/4 in, 1/8in | - | - | - | - | - | - | - | - | - | - | ||
![]() DHPS-10-A-NO Festo | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10D3E002 | DHPS | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTEU-CC Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CTEU-CC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-L-G18-Q6-P10 Festo | In Stock | - | - | Inline | - | - | Nickel Plated Brass | - | - | 90° | - | Belden | 8621-1000 | NPQM | 16 bar | +70°C | -20°C | - | - | ISO8573-1:2010, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | ||
![]() LJK-3/8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10D3E032 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-V0-G1/8-8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | Stearns | 108704200GBF | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | - | - | IP54 | ||
![]() QSML-M3-2 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | NOR-000-005-060-429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-LK-G14-Q10-P10 Festo | In Stock | - | - | - | - | - | - | - | - | - | CE, cUL, UL | Barksdale Control Products | 425H3-06-W120 | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | 4-20 mA | - | - | - | - | - | - | - | 12-32 VDC | -40-185 °F | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | ||
![]() QSMLL-1/8-4 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10E004 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRQSS-16 Festo | In Stock | - | - | - | - | - | - | 10.4mm | - | - | CE, cUL, UL | Barksdale Control Products | 425H3-06-W1200 | CRQS | - | - | - | - | - | - | - | General Industrial (Amplified) | - | 4-20 mA | - | - | - | - | - | - | - | 12-32 VDC | -40-185 °F | - | - | - | - | - | - | Cable - Jacketed, Shielded | - | ||
![]() QSKL-G1/2-12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ABB Control | OES600J3-FC | - | - | - | - | Panel | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | ||
![]() QSKL-1/8-6 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-V0-G1/4-8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE5259AK | - | - | - | - | - | - | - | 5 Percent | - | - | - | - | - | - | - | 740 MilliAmps | 1.5 Volts | - | - | - | - | - | - | - | - | 50 | - | - | ||
![]() QSW-1/4-6 Festo | In Stock | - | - | - | - | - | - | - | - | - | cURus | Macromatic | LCP8A100F30 | - | - | - | - | - | No | - | - | - | - | 10 A @ 240 VAC, 7 A @ 28 VDC, 1/4 hp @ 120 VAC (N.O.) | Single Probe Pump Up | SPDT | 10 A | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | ||
![]() DHRS-25-A Festo | In Stock | - | - | - | - | 0.27kg | - | - | - | - | - | ABB | - | DHRS | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |