- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | Body Length | Chemical Resistant | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | Type | Supply Voltage | Function | Coupling Type | Thread Size | Finish | Overall Length | Connection Type | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPQH-D-S14-Q8-P10 Festo | In Stock | - | - | - | - | Nickel Plated Brass | - | Yes | NPQH | 20 bar | +150°C | 0°C | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | Nickel Plated | - | - | - | ||
![]() NPQH-D-S6-Q4-P10 Festo | In Stock | - | - | - | - | Nickel Plated Brass | - | Yes | NPQH | 20 bar | +150°C | 0°C | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | Nickel Plated | - | - | - | ||
![]() NPQH-DK-M5-Q4-P10 Festo | In Stock | - | - | Inline | - | Brass | - | Yes | NPQH | 20 bar | +150°C | 0°C | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | Nickel Plated | - | - | - | ||
![]() NPQH-T-M5-Q4-P10 Festo | In Stock | - | - | - | - | Brass | - | Yes | NPQH | 20 bar | +150°C | 0°C | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | Nickel Plated | - | - | - | ||
![]() CRQSY-6 Festo | In Stock | - | - | - | - | - | - | - | CRQSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-T-G18-Q4-P10 Festo | In Stock | - | - | - | - | - | - | - | - | 16 bar | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEE-3/4-D-MAXI-24 Festo | In Stock | - | - | - | - | - | - | - | HEE-3/4-D-MAXI-24 | - | - | - | - | - | - | 3/2 Closed, Monostable | - | 3/4 | - | - | - | - | ||
![]() QST-V0-G1/8-8 Festo | In Stock | - | - | - | - | - | - | - | - | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-T-G18-Q6-P10 Festo | In Stock | - | - | - | - | - | - | - | - | 16 bar | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPHS-D6-P-G14F Festo | In Stock | - | - | - | Brass | - | - | - | NPHS-D6-P-G14F | - | - | - | - | - | - | - | Quick Connect Coupling Socket | 1/4: | - | - | Threaded | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 0bar | - | - | - | - | 30V dc | - | - | - | - | - | - | IP40 | ||
![]() VACS-C-C1-1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ac | - | - | - | - | - | - | - | ||
![]() SPAN-V1R-Q4-PN-PN-L1 Festo | In Stock | - | - | - | - | - | - | - | - | 0bar | - | - | - | - | 35V dc | - | - | - | - | - | - | IP40 | ||
![]() CQ-12 Festo | In Stock | - | - | - | - | Polyoxymethylene | - | - | CQ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | SRBC-CA3-YR90-N-1-N-C2P20 | - | - | - | - | Sensorbox | - | - | - | - | - | - | - | - | ||
![]() QSM-M3-3-I-R-100 Festo | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJK-1/8 Festo | In Stock | - | - | - | - | - | - | - | TJK | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGVM-125-A-N-G14F Festo | In Stock | - | - | - | - | - | - | - | OGVM | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DYSS-G8-4-4-Y1F-G2 Festo | In Stock | - | - | - | - | - | 29.5mm | - | DYSS | - | - | - | - | - | - | - | - | - | - | 35.5mm | - | - | ||
![]() DYSS-G8-3-4-Y1F-G2 Festo | In Stock | - | - | - | - | - | 27.5mm | - | DYSS | - | +80°C | -10°C | - | - | - | - | - | - | - | 33.5mm | - | - |