- Manufacturer Series
- Maximum Operating Pressure
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Package
- Mfr
- Product Status
- Function
- Body Material
- Features
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Actuation Type | Angle | Chemical Resistant | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Number of Positions | Color | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Number of Ports | Mechanical Life | Operating Pressure | Thread Size | Bearing Type | Overall Height | Connection Method | Overall Length | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Flow Rate | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPQM-LH-G18-Q4-P10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSKL-3/8-10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQM-LK-G14-Q8-P10 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSL-V0-3/8-8 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLL-G1/8-6-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-G1/8-4-100 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSMLLV-M7-4-I Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS-30-GT-M6 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | ESS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FENG-63-320-KF Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | FENG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGST-25-80-E1A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DGST | 8 bar | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -10°C ~ 60°C | DGST | Linear Actuator | - | - | - | Guided Cylinder | - | - | - | - | - | 14.5 ~ 116 PSI (1 ~ 8 bar) | - | - | - | G1/8 | - | - | - | 3.150 (80.00mm) | - | - | - | - | - | - | ||
![]() DGSC-6-10-P-L Festo | In Stock | - | - | - | - | 0.042kg | - | - | - | - | - | - | DGSC | 6 bar | +50°C | - | +10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGSL-8-80-PA Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DGSL | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSBC-63-20-PPSA-N3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | DSBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-50-15-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | 65.5 x 65.5 x 67.7mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.5mm | 67.7mm | 65.5mm | ||
![]() ADN-32-30-I-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | 47 x 47 x 80mm | - | ADN | 10 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | 80mm | 47mm | ||
![]() QBL-1/2T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 1/2 OD Tubing | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | Solenoid/Spring | - | - | - | - | VUVS | 8bar | +50°C | Festo Corporation | -5°C | Inline | - | Bulk | Active | - | -5°C ~ 50°C | - | Solenoid Valve | 2 | - | IP65 - Dust Tight, Water Resistant | - | 5/2 | - | - | 5 | - | 22 ~ 116 PSI (1.5 ~ 8 bar) | 1/4in | - | - | Threaded | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | MS | - | +50°C | Festo Corporation | -5°C | - | - | Bulk | Active | - | -5°C ~ 50°C | MS | Regulator | - | - | - | - | - | - | - | - | - | 14.5 ~ 145 PSI (1 ~ 10 bar) | - | - | 150mm | G1/4 | 57mm | Pressure Gauge | Compressed Air, Inert Gas | - | - | - | 476GPM (1800LPM) | - | - | - | ||
![]() VFOE-LS-T-G18-Q8 Festo | In Stock | - | - | - | - | - | PBT | - | - | - | - | - | VFOE | 10 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | Flow Control | - | - | 2 | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-L-G14-Q10-P10 Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | 90° | Yes | - | 10mm OD Tubing | NPQH | 20 bar | +150°C | Festo Corporation | 0°C | - | - | Bulk | Active | ISO8573-1:2010 | 0°C ~ 150°C | NPQH | Elbow Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 290 PSI (-1 ~ 20 bar) | G1/4 | - | - | Push-In to Threaded | - | Orientable | - | - | - | - | - | - | - | - |