- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Body Material | Mounting Hole Diameter | Angle | Chemical Resistant | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Coupling Type | Throw Configuration | Operating Pressure | Thread Size | Connection Method | Finish | Connection Type | Features | Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQ-3/4-22 Festo | In Stock | - | - | Panel | - | - | Polyoxymethylene | - | - | - | - | CQ | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | IP65 | ||
![]() CK-M5-PK-3 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | CK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VN-07-M-I3-PQ2-VT2 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | VN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-8bar | - | - | - | - | - | - | - | ||
![]() MS12-LFP-C Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQP-Y-R14-Q6-FD-P10 Festo | In Stock | - | - | - | - | - | Polypropylene | - | - | Yes | - | - | 10 bar | +60°C | - | -20°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KS3-1/8-I Festo | In Stock | - | - | - | - | Brass | - | - | - | - | - | KS3 | 12bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Coupling Plug | - | - | 1/8in | - | Nickel Plated | Threaded | - | - | - | ||
![]() MHA1-AS-2-M3-PI Festo | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manifold Assembly | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | - | - | ||
![]() DZF-50-25-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DZF-50-25-A-P-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-L-G14-Q6-P10 Festo | In Stock | - | - | - | Inline | Nickel Plated Brass | Brass | - | 90° | Yes | 6mm OD Tubing | NPQH | 20 bar | +150°C | Festo Corporation | 0°C | Bulk | Active | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | 0°C ~ 150°C | NPQH | - | - | - | Elbow Fitting | - | - | - | - | - | - | - | - | -14 ~ 290 PSI (-1 ~ 20 bar) | G1/4 | Push-In to Threaded | Nickel Plated | - | Orientable | - | - | ||
![]() HB-1/2-QS-12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | HB-1/2-QS-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-H-Q12-E-P10 Festo | In Stock | - | - | - | - | - | Brass | - | - | Yes | - | - | 20 bar | +150°C | - | 0°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | ||
![]() ESV-20-BS Festo | In Stock | - | - | - | - | - | - | - | - | - | - | ESV | - | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | - | 50 ppm/°C | - | 2.74 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() DZF-25-40-A-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DZF-25-40-A-P-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZF-18-125-P-A Festo | In Stock | - | - | - | - | - | - | - | - | - | - | DZF | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBQF-U-G18-E Festo | In Stock | - | - | - | - | - | Zinc Die Cast Aluminium | - | - | - | - | VBQF | 10 bar | - | - | - | - | - | - | CRC1 940070, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | ||
![]() FENG-63-160-KF Festo | In Stock | - | - | - | - | - | - | - | - | - | - | FENG | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-D-G38-S10-P10 Festo | In Stock | - | - | - | Inline | - | Brass | - | - | Yes | - | NPQH | 20 bar | +150°C | - | 0°C | - | - | - | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | ||
![]() CRQS-1/4-8 Festo | In Stock | - | - | - | - | - | Stainless Steel | ISO8573-1:2010 | Straight | Yes | - | CRQS | 10 bar | ISO8573-1:2010°C | - | ISO8573-1:2010°C | - | - | - | ISO8573-1:2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPQH-D-G38-Q12-P10 Festo | In Stock | - | - | - | Inline | - | Brass | - | - | Yes | - | NPQH | 20 bar | +150°C | - | 0°C | - | - | Non-Compliant | ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | ||
![]() VASB-100-1/4-SI-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | VASB | - | - | - | - | - | - | - | - | 150 V | - | - | 0.25 % | - | 50 ppm/°C | - | 44.8 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | 650 µm | - |