- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | Special Features | Operating Temperature | Series | Type | Color | Applications | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Accessory Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Overall Length | Outer Diameter | Connection Type | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Flow Rate | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Adapter | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/4, G1/2 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBL-M5-5/32-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | 5/32 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | M5 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-12X2-TBL Festo | In Stock | - | - | - | Polyurethane | - | - | - | 0.315 (8.00mm) | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | Blue | Food Industry | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.472 (12.00mm) | - | - | Compressed Air, Water | - | - | - | - | - | 1.300 (33.00mm) | 50m | - | ||
![]() NPFC-L-R12-G12-MF Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | NPFC | 50 bar | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Elbow Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | R1/2, G1/2 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-6X1-DUO Festo | In Stock | - | - | - | Polyurethane | - | - | - | 0.157 (4.00mm) | PUN-H DUO | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | Blue/Black | Food Industry | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | - | 0.236 (6.00mm) | - | - | Compressed Air, Water | - | - | - | - | - | 0.394 (10.00mm) | 50m | - | ||
![]() QBM-1/8-1/8-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | 1/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT1/2 | - | - | - | NFPA Standardized | - | 2.000 (50.80mm) | External Thread 3/4-16 UNF | - | - | - | - | - | - | ||
![]() GRLA-1/8-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Metal | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Flow Controller | - | - | - | - | One-Way | - | - | - | - | 4 ~ 145 PSI (0.3 ~ 10 bar) | - | Threaded | - | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() MS4-LFM-1/4-ARM Festo | In Stock | - | - | - | - | - | - | - | - | MS | 14 bar | +60°C | Festo Corporation | -10°C | - | Bulk | Active | - | -10°C ~ 60°C | MS | Filter | - | - | - | - | - | - | - | - | - | 0 ~ 203 PSI (0 ~ 14 bar) | - | G1/4 | - | - | - | - | Compressed Air, Inert Gas | - | - | - | - | 79GPM (360LPM) | - | - | - | ||
![]() QSC-8 Festo | In Stock | - | - | - | PBT | - | - | - | - | QSC | - | - | Festo Corporation | - | - | Bulk | Active | - | - | QSC | Push-In Cap | - | - | - | - | - | - | - | End Cap | - | - | - | - | 20mm | 15mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QBT-3/8-1/4-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE-N3/4-LO Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Control Valve, Maintained | - | - | - | - | - | - | - | - | - | 15 ~ 145 PSI (1 ~ 10 bar) | - | Threaded 1-3/4 NPT | - | - | - | - | Air, Inert Gas | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT3/8 | - | - | - | NFPA Standardized | - | 3.000 (76.20mm) | External Thread 7/16-20 UNF | - | - | - | - | - | - | ||
![]() SEU-1/4 Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | SEU | 10 bar | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 75°C | - | Control Valve, Maintained | - | - | - | - | - | - | - | - | - | 7 ~ 145 PSI (0.5 ~ 10 bar) | - | Threaded | - | - | Threaded | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() QBT-1/4-1/4-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | T-Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/4-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPFC-E2-2G18-FM Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | NPFC | 50 bar | - | Festo Corporation | - | - | Bulk | Active | - | -20°C ~ 150°C | - | Straight Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G1/8 | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Solenoid Valve | - | - | - | - | 3/2 Normally Closed | - | - | - | - | 36 ~ 145 PSI (2.5 ~ 10 bar) | - | Threaded | - | - | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() QBL-1/8-1/4-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Elbow Fitting | - | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -5°C ~ 60°C | DSNA | Linear Actuator | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | 7 ~ 140 PSI (0.5 ~ 9.7 bar) | - | NPT1/2 | - | - | - | NFPA Standardized | - | 8.000 (203.20mm) | External Thread 3/4-16 UNF | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | - | - | 0.500 (12.70mm) | Tapped 3/8-24 UNF | - | - | - | - | - | - |