- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Actuation Type | For Use With/Related Products | Inner Diameter | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | Special Features | Operating Temperature | Series | Type | Color | Applications | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Outer Diameter | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Spool Size | Minimum Bend Radius | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HGL-1/8-QS-4 Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | HGL | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Non-Return Valve (Check Valve) | - | - | - | - | - | - | - | - | 7 ~ 145 PSI (0.5 ~ 10 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | ||
![]() PUN-H-5/32-NT-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -35°C ~ 63°C | - | Tubing | Natural | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | 0.156 (3.97mm) | - | Compressed Air, Water | - | - | - | - | 0.240 (6.10mm) | 150.0 (45.7m) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 1.000 (25.40mm) | Tapped 3/8-24 UNF | - | - | - | - | - | ||
![]() NPFC-T-3G34-F Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -20°C ~ 150°C | - | T-Fitting | - | - | - | - | - | - | - | - | -14 ~ 725 PSI (-1 ~ 50 bar) | G3/4 | Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-1/2-3/8-U-M Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | 3/8 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/2-14 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-5/32-SW-150-CB Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -35°C ~ 63°C | - | Tubing | Black | - | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | 0.156 (3.97mm) | - | Compressed Air, Water | - | - | - | - | 0.240 (6.10mm) | 150.0 (45.7m) | - | ||
![]() QB-5/16T-1/4-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | 5/16 and 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Adapter | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | ||
![]() DARQ-R-A-S27-S22-27 Festo | In Stock | - | - | - | - | - | - | Ball Valves | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | DARQ | Reducing Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPRA-N-1 1/2-3-ME-N Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -20°C ~ 149°C | DPRA | Linear Actuator | - | - | - | Round Cylinder | - | - | - | - | 10 ~ 150 PSI (0.7 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 3.000 (76.20mm) | External Thread 7/16-20 UNF | - | - | - | - | - | ||
![]() HE-N1/2-LO Festo | In Stock | - | - | Sub-Base Mount | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | -10°C ~ 60°C | - | Control Valve, Maintained | - | - | - | - | - | - | - | - | 15 ~ 145 PSI (1 ~ 10 bar) | - | Threaded 1-1/2 NPT | - | - | Air, Inert Gas | - | - | - | - | - | - | - | ||
![]() QB-5/16T-5/32-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | 5/16 and 5/32 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Adapter | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-1/8-5/32-U Festo | In Stock | - | - | Free Hanging (In-Line) | Nickel Plated Brass | - | - | 5/32 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Straight Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT1/8-27 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() QBY-3/8-1/4-U Festo | In Stock | - | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | 1/4 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Y-Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | NPT3/8-18 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | ||
![]() DARC-C6-U12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | DARC | Rod Clevis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-6X1-TGE Festo | In Stock | - | - | - | Polyurethane | - | - | - | 0.157 (4.00mm) | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | - | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | Yellow | Food Industry | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | 0.236 (6.00mm) | - | Compressed Air, Water | - | - | - | - | 0.394 (10.00mm) | 50m | - | ||
![]() PUN-H-6X1-TRT Festo | In Stock | - | - | - | Polyurethane | - | - | - | 0.157 (4.00mm) | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | - | Bulk | Active | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | Red | Food Industry | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | - | 0.236 (6.00mm) | - | Compressed Air, Water | - | - | - | - | 0.394 (10.00mm) | 50m | - | ||
![]() QBY-5/16T-U Festo | In Stock | - | - | Chassis Mount | Polybutylene Terephthalate (PBT) | - | - | 5/16 OD Tubing | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | 0°C ~ 60°C | QB | Y-Fitting | - | - | - | - | - | - | - | - | -14 ~ 145 PSI (-1 ~ 10 bar) | - | Push-In | - | - | - | - | - | - | - | - | - | - | ||
![]() DPCB-N-2-1/2-F-N-U12 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Double Acting | Bulk | Active | - | -32°C ~ 66°C | DPCB | Linear Actuator | - | - | - | Compact Cylinder | - | - | - | - | 15 ~ 150 PSI (1 ~ 10.3 bar) | - | NPT1/8 | - | - | - | 0.500 (12.70mm) | Tapped 1/2-20 UNF | - | - | - | - | - | ||
![]() DAMC-C6-1 1/16-B Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | - | Bulk | Active | - | - | DAMC | Mounting Foot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Sub-Base Mount | - | - | Electrical | - | - | VUVG | - | - | Festo Corporation | - | Manifold | - | Bulk | Active | - | -5°C ~ 60°C | - | Solenoid Valve | - | - | IP65 - Dust Tight, Water Resistant | - | 5/3 Closed | - | - | - | 44 ~ 116 PSI (3 ~ 8 bar) | - | Threaded | - | Supply Voltage 24VDC | Air, Inert Gas, Liquid | - | - | - | - | - | - | - |