- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Function
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Body Material | Angle | Chemical Resistant | Dimensions | For Use With/Related Products | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | RoHS | Standards Met | Operating Temperature | Series | Type | Color | Ingress Protection | Construction | Function | Approval Agency | Actuator Type | Mechanical Life | Operating Pressure | Thread Size | Connection Method | Finish | Features | Fluid Type | Stroke Length | Shaft Detail | Orifice Diameter | Flow Rate | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSF-3/8-8-B Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | No | - | 8mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | Non-Compliant | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G3/8 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLF-1/4-6-B Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | 90° | No | - | 6mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | Non-Compliant | ISO8573-1:2010 | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/4 | Push-In to Threaded | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSM-M5-3 Festo | In Stock | - | - | Inline | - | - | Brass | - | No | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | ||
![]() U-1/2-B Festo | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | U | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | U | Silencer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-G1/8-8-I Festo | In Stock | - | - | Inline | - | - | PBT | 90° | No | - | - | QS | 14 bar | +80°C | - | -10°C | - | - | - | - | ISO8573-1:2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | MS4-LFR | 12 bar | - | Festo Corporation | - | - | Bulk | Active | Non-Compliant | - | 5°C ~ 60°C | MS | Filter Regulator | - | - | - | - | - | - | - | 29 ~ 174 PSI (2 ~ 12 bar) | - | G1/4 | - | - | Compressed Air, Inert Gas | - | - | - | 396GPM (1500LPM) | - | - | - | - | ||
![]() DSNU-20-80-PPS-A Festo | In Stock | - | - | - | - | 244.4g | - | - | - | 27 x 212mm | - | DSNU | 10 bar | +80°C | Festo Corporation | -20°C | Double Acting | Bulk | Active | - | - | -20°C ~ 80°C | DSNU | Linear Actuator | - | - | Round Cylinder | - | - | - | - | 11.6 ~ 145 PSI (0.8 ~ 10 bar) | - | G1/8 | - | ISO Standardized | - | 3.150 (80.00mm) | External Thread M8 | - | - | 27mm | - | 212mm | - | ||
![]() DSBC-32-60-PPVA-N3 Festo | In Stock | - | - | - | - | 465g | - | - | - | 205.1 x 45 x 45mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 205.1mm | 45mm | ||
![]() DSBC-50-50-PPVA-N3 Festo | In Stock | - | - | - | - | 1.2kg | - | - | - | 227.8 x 64 x 64mm | - | DSBC | 12 bar | +80°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 227.8mm | 64mm | ||
![]() PUN-6X1-SW Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | PUN | 10 bar | +60°C | - | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | - | ||
![]() HGL-M5-B Festo | In Stock | - | - | Sub-Base Mount | - | - | Zinc | - | - | - | - | HGL | - | - | Festo Corporation | - | - | Bulk | Active | - | ISO8573-1:2010, RoHS Compliant | -10°C ~ 60°C | - | Non-Return Check Valve | - | - | - | - | - | - | - | 7 ~ 145 PSI (0.5 ~ 10 bar) | - | Threaded M5 | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() GRLA-1/8-QS-6-MF-D Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -10°C ~ 60°C | - | Flow Controller | - | - | - | One-Way | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
![]() GRLA-3/8-QS-10-RS-D Festo | In Stock | - | - | Sub-Base Mount | - | - | Aluminium Alloy | - | - | - | - | GRLA | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -10°C ~ 60°C | - | Flow Controller | - | - | - | One-Way | - | - | - | 3 ~ 145 PSI (0.2 ~ 10 bar) | - | Threaded | - | - | Air, Inert Gas, Liquid | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | MS6-LFR | 20 bar | - | Festo Corporation | - | - | Bulk | Active | - | - | -10°C ~ 60°C | MS | Filter Regulator | - | - | - | - | - | - | - | 11.6 ~ 290 PSI (0.8 ~ 20 bar) | - | G1/2 | - | - | Compressed Air, Inert Gas | - | - | - | 1189GPM (4500LPM) | - | - | - | - | ||
![]() QS-1/4-10-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/4 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-1/8-10-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R1/8 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-3/8-10-I Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | No | - | 10mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | R3/8 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | ||
![]() QS-G1/2-12 Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | No | - | 12mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/2 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - | ||
![]() QSLV-G1/2-12 Festo | In Stock | - | - | Inline | Polybutylene Terephthalate (PBT) | - | PBT | 90° | No | - | 12mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | QS | Elbow Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/2 | Push-In to Threaded | - | Orientable | - | - | - | - | - | - | - | - | - | ||
![]() QSM-G1/8-4 Festo | In Stock | - | - | Inline | Nickel Plated Brass | - | Brass | - | No | - | 4mm OD Tubing | QS | 14 bar | +80°C | Festo Corporation | -10°C | - | Bulk | Active | - | - | -10°C ~ 80°C | QS | Straight Fitting | - | - | - | - | - | - | - | -14 ~ 87 PSI (-1 ~ 6 bar) | G1/8 | Push-In to Threaded | Nickel Plated | - | - | - | - | - | - | - | - | - | - |