- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | For Use With | For Use With/Related Products | Inner Diameter | LED Indicator | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operation | Package | Product Status | RoHS | Special Features | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Supply Voltage | Approval Agency | Operating Supply Current | Min Input Voltage | Max Input Voltage | Operating Pressure | Product Type | Outer Diameter | Features | Fluid Type | Spool Size | Minimum Bend Radius | IP Rating | Length | Wall Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUN-10X1,5-S-6-SW Festo | In Stock | - | - | - | Polyurethane | - | - | - | - | PUN | 10bar | +60°C | - | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMA-50-2,5-1/4-EN Festo | In Stock | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 300 µA | 1.2 V | 40 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() KSZ-M12X1,25 Festo | In Stock | - | - | - | - | - | - | - | - | 25, KSZ-M12X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-4X0,75-SW Festo | In Stock | - | - | - | Polyurethane | - | - | 0.102 (2.60mm) | - | PUN-H | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | - | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | - | - | Black | Food Industry | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.157 (4.00mm) | - | Compressed Air, Water | - | 0.315 (8.00mm) | - | 50m | - | - | ||
![]() PUN-H-3X0,5-NT Festo | In Stock | - | - | - | Polyurethane | - | - | 0.083 (2.10mm) | - | PUN-H | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | - | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | - | - | Natural | Food Industry | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.118 (3.00mm) | - | Compressed Air, Water | - | 0.236 (6.00mm) | - | 50m | - | - | ||
![]() PUN-H-8X1,25-BL-400 Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.224 (5.70mm) | - | - | - | - | Festo Corporation | - | - | Digi-Spool®, Continuous Spool | Active | - | - | -35°C ~ 60°C | - | Tubing | - | - | Blue | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.315 (8.00mm) | - | Compressed Air, Water | 1312.3 (400.0m) | 0.827 (21.00mm) | - | Enter Number of Meters in Order Quantity | - | - | ||
![]() PUN-H-8X1,25-TRT Festo | In Stock | - | - | - | Polyurethane | - | - | 0.224 (5.70mm) | - | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | - | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | - | - | Red | Food Industry | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.315 (8.00mm) | - | Compressed Air, Water | - | 0.827 (21.00mm) | - | 50m | - | - | ||
![]() PUN-H-16X2,5-GE Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.433 (11.00mm) | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -35°C ~ 60°C | - | Tubing | - | - | Yellow | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.630 (16.00mm) | - | Compressed Air, Water | - | 1.496 (38.00mm) | - | 164.0 (50.0m) | - | - | ||
![]() PUN-H-16X2,5-GN Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.433 (11.00mm) | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -35°C ~ 60°C | - | Tubing | - | - | Green | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.630 (16.00mm) | - | Compressed Air, Water | - | - | - | 164.0 (50.0m) | - | - | ||
![]() PUN-H-2X0,4-NT Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.047 (1.20mm) | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -35°C ~ 60°C | - | Tubing | - | - | Natural | - | - | - | - | - | - | -14 ~ 87PSI (-1 ~ 6 bar) | - | 0.079 (2.00mm) | - | Compressed Air | - | 0.197 (5.00mm) | - | 164.0 (50.0m) | - | - | ||
![]() PUN-H-16X2,5-SI Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.433 (11.00mm) | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -35°C ~ 60°C | - | Tubing | - | - | Silver | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.630 (16.00mm) | - | Compressed Air, Water | - | 1.496 (38.00mm) | - | 164.0 (50.0m) | - | - | ||
![]() PUN-H-8X1,25-TGE Festo | In Stock | - | - | - | Polyurethane | - | - | 0.224 (5.70mm) | - | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | - | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | - | - | Yellow | Food Industry | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.315 (8.00mm) | - | Compressed Air, Water | - | 0.827 (21.00mm) | - | 50m | - | - | ||
![]() PUN-H-16X2,5-BL Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.433 (11.00mm) | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -35°C ~ 60°C | - | Tubing | - | - | Blue | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.630 (16.00mm) | - | Compressed Air, Water | - | 1.496 (38.00mm) | - | 164.0 (50.0m) | - | - | ||
![]() PUN-H-10X1,5-TSW Festo | In Stock | - | - | - | Polyurethane | - | - | 0.276 (7.00mm) | - | PUN-H-T | 10 bar | +60°C | Festo Corporation | -35°C | - | Bulk | Active | - | Hydrolysis Resistant | -35°C ~ 60°C | - | Tubing | - | - | Black | Food Industry | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.394 (10.00mm) | - | Compressed Air, Water | - | 1.102 (28.00mm) | - | 50m | - | - | ||
![]() PEN-8X1,25-SW Festo | In Stock | - | - | - | PE | - | - | - | - | PEN | 10 bar | +60°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | Suitable for energy chains in applications with high cycle rates | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | - | - | ||
![]() SGS-M10X1,25 Festo | In Stock | - | - | - | - | Cylinder | - | - | - | SGS | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | SGS | Clevis Tang | - | - | - | - | - | - | - | - | - | - | Rod Eye | - | - | - | - | - | - | - | - | - | ||
![]() MA-40-2,5-R1/8-E-RG Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | - | MA | Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUN-H-16X2,5-SW Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.433 (11.00mm) | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -35°C ~ 60°C | - | Tubing | - | - | Black | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.630 (16.00mm) | - | Compressed Air, Water | - | 1.496 (38.00mm) | - | 164.0 (50.0m) | - | - | ||
![]() PUN-H-8X1,25-DUO Festo | In Stock | - | - | - | Thermoplastic Polyurethane (TPE-U) | - | - | 0.224 (5.70mm) | - | - | - | - | Festo Corporation | - | - | Bulk | Active | - | - | -35°C ~ 60°C | - | Tubing | - | - | Blue/Black | - | - | - | - | - | - | -14 ~ 145PSI (-1 ~ 10 bar) | - | 0.315 (8.00mm) | - | Compressed Air, Water | - | 0.827 (21.00mm) | - | 164.0 (50.0m) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Yes | SMT | - | - | - | -40°C | PNP | - | - | - | - | - | - | Proximity Sensor | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | IP65, IP68, IP69K | - | - | - |