- Manufacturer Series
- Maximum Operating Pressure
- Type
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Function
- Package
- Mfr
- Product Status
- Body Material
- Operating Temperature
Attribute column
Manufacturer
Festo Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Approvals | Manufacturer Series | Maximum Operating Pressure | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Voltage - Supply | Output | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Polarization | Current - Output (Max) | Input Type | Accuracy | Voltage - Output | Voltage - Output 2 | Operating Pressure | Pressure Type | Port Style | Port Size | Voltage - Output 3 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Maximum Pressure | No Load Power Consumption | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFR-1-D-5M-DI-MAXI-A Festo | In Stock | - | - | - | Module Cube | -- | - | - | D | 12 bar | - | - | -40°C ~ 85°C | - | PPT2 | - | Active | - | - | - | 6 V ~ 34 V | 0 V ~ 5 V | Connector | - | - | - | - | Analog, RS-485 | - | - | - | - | ±0.0375% | - | - | 300 PSI (2068.43 kPa) | Vented Gauge | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | -- | ||
![]() LFR-3/4-D-MIDI-A Festo | In Stock | - | - | - | Module Cube | -- | - | - | D | 12 bar | - | - | -40°C ~ 85°C | - | PPT2 | - | Active | - | - | - | 6 V ~ 34 V | 0 V ~ 5 V | Connector | - | - | - | - | Analog, RS-485 | - | - | - | - | ±0.0375% | - | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | - | - | 300 PSI (2068.43 kPa) | - | -- | ||
![]() LFR-1-D-DI-MAXI Festo | In Stock | - | - | - | Module Cube | -- | - | - | D | 12 bar | - | - | -40°C ~ 85°C | - | PPT2 | - | Active | - | - | - | 6 V ~ 34 V | 0 V ~ 5 V | Connector | - | - | - | - | Analog, RS-232 | - | - | - | - | ±0.0375% | - | - | 300 PSI (2068.43 kPa) | Vented Gauge | Barbed | Male - 0.13 (3.18mm) Tube, Dual | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | -- | ||
![]() DZF-25-25-P-A Festo | In Stock | - | - | - | Module Cube | -- | - | - | DZF-25-25-P-A | - | - | - | -55°C ~ 110°C | - | PPT2 | - | Active | - | - | - | 6 V ~ 34 V | 0 V ~ 5 V | Connector | - | - | - | - | Analog, RS-232 | - | - | - | - | ±0.075% | - | - | 5 PSI (34.47 kPa) | Differential | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | -- | ||
![]() ADVC-100-10-I-P-A Festo | In Stock | - | - | - | - | - | 0.333 lb (151.05g) | CE, C-Tick, cULus, GS | ADVC | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | - | PSA15R | 2.82 L x 1.97 W x 1.31 H (71.7mm x 50.0mm x 33.2mm) | Obsolete | - | ITE (Commercial) | 15W | - | - | - | - | Level V | - | - | - | - | Positive Center | 1A | Multi-Blade (Sold Separately) | - | 15V | - | - | - | - | - | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | - | 300mW (Max) | - | ||
![]() ADVC-100-20-I-P-A Festo | In Stock | - | - | - | - | - | 0.3 lb (136.08g) | CE, cULus, TUVgs | ADVC | - | 100 ~ 240 VAC | - | 0°C ~ 40°C | - | PW149 | 3.35 L x 1.81 W x 1.30 H (85.0mm x 46.0mm x 33.0mm) | Obsolete | - | ITE (Commercial) | 12W | - | - | - | - | Level IV | - | - | - | - | Positive Center | 1A | Cord (Sold Separately) | - | 12V | - | - | - | - | - | - | Desktop (Class I) | International | 72 (1.83m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | 500mW (Max) | - | ||
![]() ADVC-16-5-A-P Festo | In Stock | - | - | - | - | - | 0.309 lb (140.16g) | CE, cULus | ADVC | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | - | PSAA18U | 4.06 L x 1.93 W x 1.32 H (103.0mm x 49.0mm x 33.5mm) | Obsolete | - | ITE (Commercial) | 18W | - | - | - | - | Level V | - | - | - | - | Negative Center | 750mA | Cord (Sold Separately) | - | 24V | - | - | - | - | - | - | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW (Max) | - | ||
![]() ADVC-16-15-A-P Festo | In Stock | - | - | - | - | - | 0.375 lb (170.1g) | CE, cULus | ADVC | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | - | PSAA20R | 2.82 L x 1.97 W x 1.22 H (71.7mm x 50.0mm x 31.0mm) | Obsolete | - | ITE (Commercial) | 20W | - | - | - | - | Level V | - | - | - | - | Positive Center | 830mA | Multi-Blade (Sold Separately) | - | 24V | - | - | - | - | - | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | - | 300mW (Max) | - | ||
![]() ADVC-16-15-A-P-A Festo | In Stock | - | - | - | - | - | 0.333 lb (151.05g) | CE, C-Tick, cULus, GS | ADVC | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | - | PSA15R | 2.82 L x 1.97 W x 1.31 H (71.7mm x 50.0mm x 33.2mm) | Obsolete | - | ITE (Commercial) | 15W | - | - | - | - | Level V | - | - | - | - | Negative Center | 1.25A | Multi-Blade (Sold Separately) | - | 12V | - | - | - | - | - | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW (Max) | - | ||
![]() ADN-63-40-I-P-A Festo | In Stock | - | - | Through Hole | 8-DIP Module, 1/4 Brick | - | - | - | ADN | - | - | 5V | -40°C ~ 85°C | Bulk | PH-A280 | 2.30 L x 1.46 W x 0.50 H (58.3mm x 37.2mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 100W | - | - | - | 1 | 86% | 3kV | 425V | - | 200V | - | 20A | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | ||
![]() ADN-50-15-A-PPS-A Festo | In Stock | - | - | - | - | - | 0.333 lb (151.05g) | CE, C-Tick, cULus, GS | ADN | - | 90 ~ 264 VAC | - | 0°C ~ 40°C | - | PSA15R | 2.82 L x 1.97 W x 1.31 H (71.7mm x 50.0mm x 33.2mm) | Obsolete | - | ITE (Commercial) | 15W | - | - | - | - | Level V | - | - | - | - | Negative Center | 313mA | Multi-Blade (Sold Separately) | - | 48V | - | - | - | - | - | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW (Max) | - | ||
![]() ADN-40-50-A-PPS-A Festo | In Stock | - | - | - | - | - | - | - | ADN | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-40-15-A-P-A Festo | In Stock | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-25-10-A-P Festo | In Stock | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEVC-16-25-I-P-A Festo | In Stock | - | - | - | - | - | - | - | AEVC | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-63-50-I-P-A Festo | In Stock | - | - | - | - | - | - | - | ADN | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN-63-30-A-PPS-A Festo | In Stock | - | - | - | - | - | - | - | ADN | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADVC-63-10-I-P Festo | In Stock | - | - | - | - | - | - | - | ADVC | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-1/4-D-MIDI-A Festo | In Stock | - | - | - | - | - | - | - | D | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRC-1/8-D-MINI-KF Festo | In Stock | - | - | - | - | - | - | - | D | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |